location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4M63EA#ABF#*KIT*
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 364647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 90 W
  • - Intel Pentium G G2020T 2.5 GHz
  • - 2 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows 8 Pro 64-bit
Long product name HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black :
The long product name of HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G2020T (2.5GHz, 3MB), 2GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics, 6-in-1, Windows 8 Pro 64 + 2GB DDR3-1600 DIMM Memory (B4U35AT)
More>>>
HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:
The official description of HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take full advantage of your small business resources with stylish efficiency at a price that won’t break the bank.

Features

- Windows 8 Pro or other operating systems available
- Let the HP 600B Microtower Business PC help you take full advantage of your business resources with stylish efficiency at a price that won’t break the bank. Stimulate your work day with a sleek design and proven Intel® technology designed to suit your small business requirements.

Sleek, smart design
- An all new design, stylish and functional, that is easy to setup and easy to use. Convenient front access to USB ports and audio ports help you keep the technology you use for your day-to-day computing at hand. Get right to work with the efficient design and functionality you need to operate effectively from day one.

Essential technology
- Handle your small business effectively with reliable performance you can count on. Equipped with a Genuine Windows® 7 Professional Operating System and proven Intel® processors, chipset and graphics.

Small business enhancements
- Enhancements help you create a small business PC to make the most of your resources. Integrated security options like a padlock loop and Kensington Lock support help defend your physical property and your data. A useful blend of preinstalled software helps you get productive fast including Corel WinDVD 8, Roxio Creater 10, and eReaders (Internet access required. Third party materials sold separately.) for the latest books, magazines and newspapers.
- You can also select from a range of HP Care Pack Services to extend your protection beyond the standard warranties.

Short summary description HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:
This short summary of the HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Essential 600B, 2.5 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, Windows 8 Pro

Long summary description HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black:
This is an auto-generated long summary of HP Essential 600B Intel Pentium G G2020T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Essential 600B. Processor frequency: 2.5 GHz, Processor family: Intel Pentium G, Processor model: G2020T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Micro Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G2020T
Processor cores
2
Processor threads
2
Processor frequency *
2.5 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G2000 Series for Desktop
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
35 W
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
P0
CPU multiplier (bus/core ratio)
25
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
Micro Tower
Number of 3.5" bays
1
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H61 Express
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 8 Pro
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Thermal solution specification
PCG 2011A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
71069
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
90 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
163 mm
Depth *
388 mm
Height *
355 mm
Weight *
5.2 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Cooling type
Active