location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC026/30 Fabric Shaver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC026/30 Fabric Shaver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC026/30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103766091 show
Category:
Hand-held device used for removing fluff and bobbles from fabric such as wool.
Fabric Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 08:27:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2021
Product end of life date
Philips GC026/30 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips GC026/30 Fabric Shaver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large blade surface
  • - 8800 rounds/min blade rotation
  • - Large removable pill container
  • - Specially designed shaving head
  • - Height adjustment cap
  • - Cleaning brush
  • - 2 AA batteries included
Long product name Philips GC026/30 Fabric Shaver :
The long product name of Philips GC026/30 Fabric Shaver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Fabric Shaver
More>>>
Philips GC026/30 Fabric Shaver:
The official description of Philips GC026/30 Fabric Shaver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Revive your old garments instantly


Fabric shaver
The Philips fabric shaver allows you to easily and quickly remove fabric pills from all types of garments. All your garments, from jumpers to blankets, will look like new again!

Short summary description Philips GC026/30 Fabric Shaver:
This short summary of the Philips GC026/30 Fabric Shaver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC026/30 Fabric Shaver, Violet, White, Stainless steel, Alkaline, AA, 123 mm, 80 mm

Long summary description Philips GC026/30 Fabric Shaver:
This is an auto-generated long summary of Philips GC026/30 Fabric Shaver based on the first three specs of the first five spec groups.

Philips GC026/30 Fabric Shaver. Product colour: Violet, White, Blade material: Stainless steel. Battery technology: Alkaline, Battery type: AA. Width: 123 mm, Depth: 80 mm, Height: 58 mm

Large blade surface for covering a large area at once
Large blade surface for covering a large area at once

Large blade surface ensures that larger area of the garment is covered at the same time, hence less strokes are needed to make your garment look new again

Up to 8800 rounds/min blade rotation for effective removal
Up to 8800 rounds/min blade rotation for effective removal

Blades rotate up to 8800 rounds/min for effective and quick removal of the fabric pills from your garments

The pill container is easy to remove and empty
The pill container is easy to remove and empty

The container, where the shaved off pills are stored, is easy to remove and empty.

3 mesh hole sizes to tackle all sizes of pills
3 mesh hole sizes to tackle all sizes of pills

Due to the three different hole sizes, all sizes of fabric pills will be drawn into it and effectively removed from the fabric.

Height adjustment cap for the most delicate garments
Height adjustment cap for the most delicate garments

The height adjustment cap enables you to remove fabric pills even from the most delicate garments

The cleaning brush helps to clean your appliance after use
The cleaning brush helps to clean your appliance after use

The cleaning brush helps to easily clean your appliance after use. Please follow the quick start guide included in the packaging to clean the appliance.

2 Philips AA batteries are included in the package
2 Philips AA batteries are included in the package

2 Philips AA batteries are included in the package.

Features
Product colour *
Violet, White
Blade material *
Stainless steel
Removable container
Yes
On/off switch
Yes
Power
Battery technology
Alkaline
Battery type
AA
Power
Number of batteries supported
2
Weight & dimensions
Width
123 mm
Depth
80 mm
Height
58 mm
Weight
134 g
Packaging content
Head cover included
Yes
Brush included
Yes
Country Distributor
Deutschland 1 distributor(s)