Philips logo

Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219086
Info modified on:
27 Aug 2024, 21:51:17
End of life date:
23 Sept 2024
Bullet Points Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan:
  • - Grill with less fat
  • - Easy food release
  • - Maximised surface
  • - Save cooking time
  • - Versatile cooking
  • - Only little cleaning effort
  • - Any ingredient
Long product name Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan:

Philips Airfryer Accessory Essential Compact Grill Pan

Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan:

For tasty and non-stick frying and grilling!


Airfryer grill pan
Get perfect and healthier grilled fish, meat and vegetables thanks to Rapid Air technology combined with the unique pierced surface with typical ridges! With its non-stick surface, food releases effortlessly and it is also very easy to clean!

Short summary description Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan:

Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan, Houseware pan, Black, Aluminium, Philips

Long summary description Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan:

Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan. Type: Houseware pan, Product colour: Black, Material: Aluminium

Distributors
Loading...
Disclaimer Philips Viva Collection Airfryer Accessory HD9910/20 Essential Compact Grill Pan HD9910/20:
When baking fish, compared to the Philips Airfryer standard basket.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.