Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 7.11 cm (2.8") 240 x 320 pixels
- - DDR 0.256 GB
- - Compatible memory cards: miniSD
- - 0.2 GHz
- - GPS (satellite)
- - Bluetooth
- - Built-in camera 2 MP
- - Built-in microphone Phone function
- - Lithium-Ion (Li-Ion) 1100 mAh
- - Black
Long product name HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black
:
P3470 PDA phone, 2.8" LCD, GPS, Windows Mobile® 6
The long product name of HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
P3470 PDA phone, 2.8" LCD, GPS, Windows Mobile® 6
More>>>
Short summary description HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black:
This short summary of the HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black data-sheet is auto-generated and uses the product title and the first six key specs.
HTC P3470 Pharos, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 65536 colours, 0.256 GB, miniSD
Long summary description HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black:
This is an auto-generated long summary of HTC P3470 Pharos handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 122 g Black based on the first three specs of the first five spec groups.
HTC P3470 Pharos. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Compatible memory cards: miniSD. Processor frequency: 0.2 GHz