Samsung logo

Samsung 794V monitor CRT 43.2 cm (17") 1024 x 768 pixels Ivory

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122542
Info modified on:
04 Apr 2019, 09:31:29
Short summary description Samsung 794V monitor CRT 43.2 cm (17") 1024 x 768 pixels Ivory:

Samsung 794V, 43.2 cm (17"), CDT, 50 - 160 Hz, 30 - 70 kHz, 0.230 x 0.230 mm, 1280 x 1024 pixels

Long summary description Samsung 794V monitor CRT 43.2 cm (17") 1024 x 768 pixels Ivory:

Samsung 794V. Display diagonal: 43.2 cm (17"), Type: CDT, Vertical scan range: 50 - 160 Hz. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1024 x 768 pixels. Video in: analog RGB. Power consumption (typical): 70 W, Power requirements: CA90~264VCA, 50/60 Hz, Power consumption (standby): 1 W. Dimensions (W x D x H) with stand: 401 x 410 x 378 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.