location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak Zi6 3 MP CMOS Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zi6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8388688 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:59:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Zi6 3 MP CMOS Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 MP CMOS 25.4 / 4.5 mm (1 / 4.5") Pink
  • - Digital zoom: 2x
  • - LCD 6.1 cm (2.4")
  • - 60 fps
  • - Built-in microphone Built-in speaker(s)
  • - Nickel-Metal Hydride (NiMH)
Warranty: one year
Long product name Kodak Zi6 3 MP CMOS Pink :
The long product name of Kodak Zi6 3 MP CMOS Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zi6 1/4.5–type 1.6 MP CMOS, 4.1 mm, f/2.8, fixed focus, Pink
More>>>
Short summary description Kodak Zi6 3 MP CMOS Pink:
This short summary of the Kodak Zi6 3 MP CMOS Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Zi6, 3 MP, CMOS, 25.4 / 4.5 mm (1 / 4.5"), 6.1 cm (2.4"), LCD, 107 g

Long summary description Kodak Zi6 3 MP CMOS Pink:
This is an auto-generated long summary of Kodak Zi6 3 MP CMOS Pink based on the first three specs of the first five spec groups.

Kodak Zi6. Total megapixels: 3 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.5 mm (1 / 4.5"). Digital zoom: 2x. Display diagonal: 6.1 cm (2.4"), Display: LCD. Product colour: Pink. Maximum frame rate: 60 fps

Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 03:04:17
Uk has collected 42 expert reviews for Kodak Zi6 3 MP CMOS Pink and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-03 03:03:09
Much to my surprise this bigger unit was launched before the Zx1 that I reviewed earlier this year (10-6-09). For some reason it was long after the Zx1 that I found out about it. So what does it have going for it apart from a larger screen?...
76%
techradar.com
Updated:
2011-08-03 03:03:10
Another high-definition 1,280 x 720 camera, the Kodak Zi6 boasts a similar pop-out USB connector to those featured on the Flip devices. It comes supplied with two pre-charged AA batteries and a mini-charger to recharge them when flat, which is ideal fo...
Good Good video and audio quality, Mini-charger for batteries, Macro mode...
Bad Tiny internal memory, No supplied memory card, Can pick up audio background noise...
60%
techadvisor.co.uk
Updated:
2011-08-03 03:03:13
Product Code: 118521 For a pocket camcorder, Kodaks Zi6 Pocket Video Camera has a ton of features and shoots video with surprisingly bright colours. The Kodak Zi6 wont replace your full-sized camcorder or even rival such a camcorders feature set...
Bottom line The Kodak Zi6 is well-built and feels substantial. We liked its large, responsive buttons and controls. However, there’s no USB extension cable or removable SD/SDHC Card provided in the box and the mono microphone picks up operational noise. Rosemar...
70%
technologytell.com
Updated:
2011-08-03 03:03:25
Kodak Zi6 is the latest entry in the point-and-shoot camcorder category. A 1/4.5-inch 1.6-megapixel CMOS sensor captures 1,280x720-pixel resolution video displays it on a 2.4-inch LCD screen. It also takes 3.1 MP stills. The 5.6-ounce device fits nice...
0%
alphr.com
Updated:
2011-08-03 03:03:28
The world of the digital video camera is slowly changing. Just as cheap compact digital cameras have killed 35mm in the mass market, cheap flash-memory based YouTube cameras, such as Creative's Vado and Pure's Flip Mino and Ultra, look set to eat into...
Bottom line Detailed footage, but it's more expensive than the competition, comes with hardly any built-in memory and colour reproduction is disappointing...
50%
expertreviews.co.uk
Updated:
2011-08-03 03:03:31
Kodaks budget Zi6 camcorder is a direct competitor to the Flip Mino. It resembles a mobile phone, though its chunkier than most of todays handsets. Its been designed for point-and-shoot filming, and the internal memory is pre-loaded with softwar...
100%
itreviews.com
Updated:
2011-08-03 03:03:32
Kodaks Zi6 is hardly awe-inspiring but its a decent pocket solution thats very easy to use, so would suit beginners and those who dont place high demands on image quality. It would benefit from a tripod for snapping photos but is capable of produc...
0%
webuser.co.uk
Updated:
2011-08-03 03:03:34
Kodak has launched its own version which can record 16:9 ratio video in HD quality (up to 720p at 60 frames per second). more...
Bottom line For a better lens, youll have to move up to a more sophisticated video camera, such as the pistol-grip Sanyo models that reserve more space for the lens. However, this is a smashing addition to the arsenal of handy devices designed for capturing famil...
92%
computeractive.co.uk
Updated:
2011-08-03 03:03:40
The pocket-sized Flip camcorder was one of the top-selling gadgets this summer, and it’s inspired a slew of imitators, including Kodak’s new Zi6.Priced at £129.99, the Zi6 is about £30 more expensive than the Flip, but justifies that price by capturing...
Good compact but solid design, good video quality, easy to use...
Bad limited internal memory, requires purchase of additional SD memory card...
Bottom line with HD video quality and attractive 2.4in display, the Zi6 is one of the best of the current crop of ‘pocket’ camcorders...
80%
goodgearguide.com.au
Updated:
2011-11-04 22:48:47
For a pocket camcorder, Kodaks Zi6 Pocket Video Camera has a tonne of features and shoots video with surprisingly bright colours. It wont replace your full-sized camcorder or rival such a camcorders feature set, but it does offer characteristics unique among the current crop of pocket HD camcorders. The Zi6 combines a lot of things we love about Pure Digitals Flip MinoHD — a flip-out USB connector for direct-from-device uploads to YouTube and for offloading clips to your computer, dead-easy...
Good Frame-rate options, vivid footage, expandable storage...
Bad Colours sometimes appear blown out, focus quality can be spotty...
Bottom line The Kodak Zi6 is anything but Z grade. It offers impressive HD image quality and some interesting extras, including variable framerate options. For the price and size, it’s a winner...
75%
stuff.tv
Updated:
2014-03-31 03:04:48
Video review: Won’t fit in your pocket, but easily beats the Flip and Vado for video quality...
Good Shoots hi-def. Better video quality than Flip or Vado. Easy to use...
Bad Very chunky. Poor low light performance...
Bottom line Won’t fit in your pocket, but easily beats the Flip and Vado for video quality...
100%
uk.askmen.com
Updated:
2014-05-16 01:22:50
The measurements on the Kodak Zi6 are fairly pedestrian. Weighing in at 5.6 ounces, the camera is not going to be a chore to hold, and it will fit in most pockets, but compared to the current market, this is a little on the hefty side. One of the positive...
71%
techworld.com
Updated:
2011-08-03 03:03:11
Kodak’s Zi6 predates the ZX1 by a few months. It offers the advantage of an SDHC slot, plus 128MB of internal memory.The Zi6 can capture 1,280x720 video at a framerate of either 30fps or 60fps and in a 16:9 widescreen aspect ratio. Composition and res...
Bottom line The Kodak Zi6 is well-built and feels substantial. We liked its large, responsive buttons and controls. However, there’s no USB extension cable or removable SD/SDHC Card provided in the box and the mono microphone picks up operational noise...
0%
pcworld.com_techhive.com
Updated:
2011-08-03 03:03:14
For a pocket camcorder, Kodaks Zi6 Pocket Video Camera ($180 as of 3/23/2009) has a ton of features and shoots video with surprisingly bright colors. It wont replace your full-sized camcorder or even rival such a camcorders feature set, but it does...
Good Framerate options and vivid footage, Removable, expandable storage...
Bad Colors look a bit blown out, Focus quality can be spotty...
86%
rbmods.com
Updated:
2011-08-03 03:03:17
Geeks Kodak Zi6 Digital Video HD CameraPosted on: 3/17/2009 10:47:19 PMLike digital still cameras, digital video cameras are becoming smaller yet more capable. Many companies now offer video cameras that can record with HD quality yet also can fit in y...
Good Good value, Small size is very convenient, Large, crisp LCD display, Removable battery and memory cards, Decent battery life...
Bad No image stabilization (use a tripod), Still images aren’t that impressive...
Bottom line The Kodak Zi6 1.6MP Pocket Video HD Camera is a great product that provides convenient video recording capability that fits into your pocket. Sure, it won’t record as great a video as a larger camera that has all the bells and whistles, but the Zi6...
0%
gadgetell.com
Updated:
2011-08-03 03:03:29
There are plenty of pocketable camcorders these days. The Zi6 is Kodak’s entry into the field. Kodak has previously built in HD video capabilities into some of its point and shoot cameras. The Zi6 shoots in 720P HD video at either 30 or 60 fra...
0%
v3.co.uk
Updated:
2011-08-03 03:03:37
The pocket-sized Flip camcorder was one of the top-selling gadgets this summer, and it’s inspired a slew of imitators, including Kodak’s new Zi6.Priced at £129.99, the Zi6 is about £30 more expensive than the Flip, but justifies that price by capturing...
Good compact but solid design, good video quality, easy to use...
Bad limited internal memory, requires purchase of additional SD memory card...
Bottom line with HD video quality and attractive 2.4in display, the Zi6 is one of the best of the current crop of ‘pocket’ camcorders...
80%
trustedreviews.com
Updated:
2011-08-03 03:03:41
Camcorders aimed at the YouTube generation are now arriving thick and fast. Defining the genre was the Flip Video Ultra , but we actually saw Creative's Vado first, here in the UK. Now Kodak is jumping on the bandwagon and raising the bar at the same time...
Bottom line The Kodak Zi6 does up the ante for video quality amongst YouTube-oriented camcorders, at least in the majority of lighting conditions. But the question is, if you're aiming at YouTube, do you need HD anyway? Fortunately, you don't pay much of a premium fo...
70%
stuff.tv
Updated:
2011-08-03 03:03:44
Video review: Won’t fit in your pocket, but easily beats the Flip and Vado for video quality...
Good Shoots hi-def. Better video quality than Flip or Vado. Easy to use...
Bad Very chunky. Poor low light performance...
Bottom line Won’t fit in your pocket, but easily beats the Flip and Vado for video quality...
100%
camcorderinfo.com
Updated:
2011-08-03 03:03:49
The Kodak Zi6 ($179 MSRP) is a decent camcorder. If you want something extremely small and cheap, but you insist on HD, you can buy it with confidence. The competing option, the RCA EZ300HD Small Wonder, is speeding its way to our offices right now. Re...
0%
macworld.com
Updated:
2011-08-03 03:03:51
Kodaks Zi6. Product:Zi6RatingPros720p video; larger LCD than the competition; removable storage; uses replaceable batteries; saves capture in natively Mac-compatible format.ConsNo image stabilization, making camera shake likely; included software is W...
Good 720p video; larger LCD than the competition; removable storage; uses replaceable batteries; saves capture in natively Mac-compatible format.
Bad No image stabilization, making camera shake likely; included software is Windows-only; low-light results not great.
Bottom line With the introduction of the Kodak Zi6, the pocket-sized camcorder market got a lot more interesting. At $180, it’s priced the same as the Flip Mino but is—with its potentially greater storage, removable battery, larger LCD, and HD capabilitie...
80%
gizmodo.com
Updated:
2011-08-03 03:03:54
The Kodak Zi6, a cheap pocket camcorder that records 720p HD video, vying for title of best camcorder under $200. The Price: $180 The Verdict: When I got my first look at the Zi6, I had an inkling it could be the best "cheap" pocket camcorder yet...
Bottom line When I got my first look at the Zi6, I had an inkling it could be the best "cheap" pocket camcorder yet, and I was right. I've been using it for a while both indoors and outdoors, and found the video quality to be stellar no matter the situation. To m...
0%
gadling.com
Updated:
2011-08-03 03:03:58
Welcome to my product review of the new Kodak Zi6 pocket video camera. This pint sized camcorder is capable of recording video in HD, which translates to a resolution of 720p at a maximum of 60 frames per second. The Zi6 has a pop-out USB plug, which m...
0%
askmen.com
Updated:
2011-08-03 03:04:01
One of the most trusted names in photography and video, Kodak offers up its spin on the high-definition mini camcorder with the Zi6. This reasonably priced camera records video in a 1280 x 720 resolution at both 30 and 60 frames per second, however, th...
71%
pcmag.com
Updated:
2011-08-03 03:04:06
REVIEW Pure Digitals Flip helped launch the low-priced camcorder revolution last year, and it had price, portability, and ease of use on its side. With the Flip, the focus was on capturing short clips for streaming video sites, and its picture was...
0%
techcrunch.com
Updated:
2011-08-03 03:04:08
The biggest buzz in camcorders over the last year and a half hasn’t been from any of the big manufacturers — Sony, Panasonic, JVC or Canon, et. al. Instead, it’s a little product from a little company called Flip Video. A tiny pocket camcorder that off...
0%
Laptopmag.com
Updated:
2011-08-03 03:04:11
This budget camcorder is a winner, thanks to its 720p video, still-photo capability, and expandable storage.
Good Records 720p HD video at 60 fps, Takes 3-MP still photos, Can accommodate SD Cards up to 32GB, Great price...
Bad No optical zoom or image stabilization, Short battery life, Editing software not included...
Bottom line The Kodak Zi6 is lightweight, easy to use, and takes smooth HD video and crisp Macro photos. And it holds SD Cards, something the Flip Mino and Video Ultra don’t do—all this for $179, the same price as the Flip Mino. The Mino has a more stream...
80%
wired.com
Updated:
2011-08-03 03:04:17
Kodaks second foray into video is way more satisfying than the MC3, its first. A fraction bigger but more accomplished than its diminutive Flip Mino competitor, the handheld Zi6 captures HD 720p video at 30 and 60 fps, YouTube-ready VGA and still shot...
Good 2.4inch LCD. Rechargeable batteries, charger and media software included (for PC only). SDHCready. No annoying red light on the front to ruin stealth video action...
Bad Zoom is indexed instead of smooth. LCD could be brighter. As expected, stills are a bit soft. Annoying startup and shutdown chime...
80%
chipchick.com
Updated:
2013-12-18 21:17:25
I think I can safely say when you look back in the future to the late 2000s, you'll agree that it was the You Tube era. Whether it's captured from your cellphone or video camera, not even an hour later its on You Tube or Vimeo. Kodak is making it even eas...
Good Great video and image quality in well lit conditions, simple to use, convenient design, The...
Bad Desperately needs some sort of image stabilization and should have included some Mac compatible software...
Bottom line The Kodak Zi6 is really easy to use. Even your grandparents could use this device and be pretty savvy with it. The fact the videos are recorded in HD is a really nice touch, which is something the Zi6's main competitor – the Flip Mino can't do. The des...
0%
Brand Image Product code Product Stock Price from
Kodak

Kodak Zi6 Handheld camcorder 3 MP CMOS Black
(show image)
1451491 Zi6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)