location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5280DW Mono laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5280DW Mono laser printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5280DW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5280DW Mono laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 28 ppm
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 266 MHz
Warranty: 2 years
Long product name Brother HL-5280DW Mono laser printer 1200 x 1200 DPI :
The long product name of Brother HL-5280DW Mono laser printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28ppm, 1200 x 1200dpi, 266MHz, 32MB, Hi-Speed USB2.0 and parallel, Wired and wireless network ready
More>>>
Brother HL-5280DW Mono laser printer 1200 x 1200 DPI:
The official description of Brother HL-5280DW Mono laser printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless network ready monochrome laser printer

The HL-5280DW delivers the perfect balance of quality printing with impressive printing speeds, computer compatibility and memory capacity.

The duplex feature as standard gives more print options, such as booklet printing.

It also has the added benefit of an integrated wireless network facility as standard making this the ideal solution for any home or office environment.

Short summary description Brother HL-5280DW Mono laser printer 1200 x 1200 DPI:
This short summary of the Brother HL-5280DW Mono laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5280DW Mono laser printer, Laser, 1200 x 1200 DPI, 28 ppm

Long summary description Brother HL-5280DW Mono laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Brother HL-5280DW Mono laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Brother HL-5280DW Mono laser printer. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper handling
Media size (tray 1)
A4, Letter, B5 (ISO), A5, B6, A6, B6, Exe
Media weight (tray 1)
60-161 gsm
Network
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), ICMP, WINS/NetBIOS, DNS, mDNS, LPR/LPD, Port9100, IPP, SMB Print, FTP, SNMP, HTTP, TELNET, SMTP, TFTP, IPv6
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Processor frequency
266 MHz
Performance
Sound pressure level (printing)
53 dB
Sound power level (standby)
27 dB
Power
Power consumption (standby)
80 W
Power consumption (PowerSave)
12 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10 kg
Dimensions (WxDxH)
393 x 384 x 259 mm
Other features
Mac compatibility
Yes
I/O ports
USB 2.0 IEEE 1284
Typefaces
PCL: 89, BR-Script 3: 66
Printer management
BRAdmin Professional, Web BRAdmin, Web Based Management, BRAdmin Light
Duplex print options
Manual Duplex, Auto Duplex
Standard input trays
1 x 50 + 1 x 250 sheets
Networking features
Ethernet 10/100BaseTX, 802.11 b/g
Wireless technology
IEEE 802.11b/g
Power consumption (active)
620 W
Compatible operating systems
95/98/Me/NT 4.0/2000 Professional/XP Home Edition/XP Professional Mac OS 9.1 - 9.2, Mac OS X 10.2.4
Emulations
PCL6, BR-Script 3, IBM Pro-Printer XL, Epson FX-850
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:51:26
Uk has collected 4 expert reviews for Brother HL-5280DW Mono laser printer 1200 x 1200 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 01:51:26
impressive duplexing office laser printer with wired and wireless connections: The HL-5280DW is the top model in the newly launched Brother HL-5200 family of business-oriented mono lasers. All offer fast printing (up to 28ppm) at up to 1,200dpi, with a ra...
0%
v3.co.uk
Updated:
2011-08-10 01:51:26
The product name may be a bit of a mouthful, but the Brother HL-5280DW is a very compact business-class laser with a range of advanced features, including support for both wired and wireless networking. The HL-5280DW sits at the top of the recently rel...
Good Fast warm-up; print speeds; integrated wireless interface and support for a host of networking protocols; high-yield toner; built-in duplexer...
Bad Duplexer ‘prints’ blank second sides...
Bottom line A good-quality, small-business laser that does it all without costing the earth...
100%
Country Distributor
United Kingdom 1 distributor(s)