location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4070CDW Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4070CDW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing Direct printing
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 300 MHz
Warranty: 1 year on-site
Long product name Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4 :
The long product name of Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-4070CDW Colour Laser Printer
More>>>
Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4:
The official description of Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built-in wireless networking provides a totally flexible network solution, without the need for messy cables and wires. SSL encryption ensures that data is 100% secure when sent over the network, regardless of whether you are connected wired or wirelessly.

Short summary description Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4:
This short summary of the Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-4070CDW Colour Laser Printer, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-4070CDW Colour Laser Printer. Print technology: Laser, Colour, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
33 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
N-up printing
4, 9, 16, 25
Economical printing
Yes
Features
Printer fonts
Barcode, Bitmap, Scalable
Number of printer fonts
91
Number of barcode fonts
13
Number of bitmap fonts
12
Number of scalable fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Media weight (tray 1)
60 - 105 g/m2
Ports & interfaces
Direct printing *
Yes
Network
Network ready
Yes
Security algorithms
LEAP
Supported network protocols (IPv4)
TCP/IP (IPv4 & IPv6)
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Powersave acoustic emission
6.6 dB
Sound power level (standby)
30 dB
Power
Power consumption (printing) *
510 W
Power consumption (PowerSave)
20 W
Weight & dimensions
Weight
29.1 kg
Dimensions (WxDxH)
419 x 475 x 317 mm
Packaging data
Package weight
33.4 kg
Other features
Mac compatibility
Yes
Custom media sizes
(69.9 - 215.9mm) - (116 - 406.4mm)
Networking features
10/100Base-TX
Wireless technology
IEEE 802.11b/g
Duplex supported media size
A4
Power consumption (active)
85 W
Compatible operating systems
Windows 2000/XP/Vista/Server 2003/2008. Mac OS X(10.2 & upwards), Linux
Emulations
PCL 6, BR-Script 3
Fonts included
Yes
PictBridge
Yes
Package dimensions (WxDxH)
568 x 624 x 565 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:53:19
Uk has collected 10 expert reviews for Brother HL-4070CDW Colour Laser Printer 2400 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 20:52:44
A workgroup colour laser printer ticks all the right boxes in most offices. It can print day-to-day mono text at good speed, but can also add colour graphics or photo images when needed. Brother's HL4070CDW also adds wireless connection and duplex to t...
80%
macworld.co.uk
Updated:
2011-09-25 20:52:49
The first thing that impressed us about the Brother was the clarity of the setup instructions provided. Workgroup printers are frequently used in small businesses with no dedicated IT department, so the step-by-step instructions, backed up by a series...
Good Easy to set up, built-in wireless networking (CDW model)...
Bad Washed out colours in photo prints, Out of Memory error when printing some files...
60%
pcadvisor.co.uk
Updated:
2011-09-25 20:53:10
If youre looking to buy a printer for a small to mid-size workgroup, the Brother HL-4070CDW makes an excellent choice. Brothers colour laser packs a ton of useful features - wireless networking, duplexing capabilities and PostScript compatibility (...
Bottom line With duplexing and wireless or wired network connectivity, the Brother HL-4070 offers a very impressive set of features. Performance and print quality are top-notch too, making this a superb color laser printer for smaller offices and workgroups. Bria...
80%
hereshow.ca
Updated:
2011-11-04 06:24:51
At the opposite end of the printing spectrum, the HL-4070CDW is the flagship single-function colour laser in Brothers latest generation of printers. Its a compact, almost cube-shaped package, pleasantly styled in dark gray and light beige. Under the...
Good Connects by WiFi, Ethernet, USB and parallel, Quiet, compact, easy to load, Excellent print quality singleor doublesided...
Bad Small singleline text display, Inkjets still have the edge for photos...
0%
gcn.com
Updated:
2011-09-25 20:52:53
—Printers In terms of speed, the HL-4070 was fast but not blazing. It burned through our 30-page text document in a respectable 1 minute, 33 seconds. It took a bit longer on the 30-page color test file, finishing in 1 minute, 55 seconds. The test file...
Good Excellent value, sharp text output...
Bad Some colors a bit off, problems printing letters over text...
0%
macworld.com
Updated:
2011-09-25 20:52:57
With duplexing and wireless or wired network connectivity, the Brother HL-4070 offers a very impressive set of features for the price. Performance and print quality are top-notch too, making this a superb color laser printer for smaller offices and wor...
Good First-rate print quality; fast; inexpensive; built-in duplexing; wireless networking.
Bad Less-refined color-text print quality; complicated wireless networking setup.
Bottom line With duplexing and wireless or wired network connectivity, the Brother HL-4070 offers a very impressive set of features for the price. Performance and print quality are top-notch too, making this a superb color laser printer for smaller offices and wor...
90%
trustedreviews.com
Updated:
2011-09-25 20:53:01
We recently reviewed the Brother HL-4040CN colour laser printer and were generally impressed with this £300 offering in the SOHO market. It's more expensive sibling, the HL-4070CDW, has three upgrades on offer for the extra £200 in its asking price: duple...
80%
maclife.com
Updated:
2011-09-25 20:53:14
The Brother HL-4070CDW is a behemoth of a color laser printer, weighing in at nearly 65 pounds. The manual even warns you not to pick it up by yourself. But thankfully, heaving it out of the box and onto a sturdy table is more difficult than actuall...
Good Easy duplex printing. Can print directly from USB drives or PictBridge cameras. Full installer app for the Mac.
Bad Noisy. Expensive toner. cartridges. Small LCD. only. Can’t be used via FireWire.
Bottom line The HL-4070CDW is a speedy, versatile printer, and an economical choice until the toner runs out. With a maximum duty cycle of 35,000 pages per month, it’s a solid performer for a small business...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)