location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-7050 laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-7050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-7050 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:01:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-7050 laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 32 MB 266 MHz
Long product name Brother HL-7050 laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-7050 laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30ppm, 1200 x 1200 dpi, 500-Sheet, Parallel, USB 1.1, RS-232C Serial, 32MB, 266 MHz, 690W
More>>>
Brother HL-7050 laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-7050 laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother HL-7050 offers a fast, cost-effective and flexible print solution, delivering high quality output, at speed. The world’s first TCO99 compliant printer brings peace of mind and one of the lowest print costs to workgroup printing.

There is also a range of off-the-shelf variants, outstanding paper handling options, duplex, and flexible memory configurations. So where there used to be congestion, there can now be efficiently produced and organised documents ready for collection.

There is also a range of outstanding paper handling options, duplex, and flexible memory configurations. So where there used to be congestion, there can now be efficiently produced and organised documents ready for collection.

Features:
- Up to 28ppm printing speed.
- True 1200 x 1200dpi print quality at full speed.
- Low cost per copy.
- Up to 600 sheets standard paper input capacity, expandable to 2100.
- Windows, Macintosh and Linux driver support.
- Powerful network management capabilities.
- Optional hard disk / Compact Flash for forms storage and job re-printing.
- TCO99 and Energy Star compliant.
- PCL6, Postscript3 Language emulation.
- 3 colour backlit LCD status indicator.
- Optional paper output facilities (up to 11 locations available).
- Braille keypad as standard.

Short summary description Brother HL-7050 laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-7050 laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-7050, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, White

Long summary description Brother HL-7050 laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-7050 laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-7050. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
20 s
Time to first page (black, normal)
12 s
Economical printing
Yes
Features
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Parallel, Serial, USB 1.1
Network
Network ready
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Processor frequency
266 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
40 dB
Design
Product colour *
White
Power
Power consumption (printing) *
690 W
Power consumption (standby)
110 W
Power consumption (PowerSave)
16 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 98, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Weight
24.2 kg
Dimensions (WxDxH)
485 x 480 x 421 mm
Packaging data
Package weight
30.6 kg
Other features
Package dimensions (WxDxH)
485 x 480 x 421 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-10-06 02:15:30
Uk has collected 3 expert reviews for Brother HL-7050 laser printer 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2013-10-06 02:15:29
Quality and speed come at a high price.
0%
pcmag.com
Updated:
2013-10-06 02:15:29
Specs: Rated Speed (Mono): 17.1 ppm...
80%