location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFP-2260 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867181171
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 125 Mbit/s
  • - Wavelength: 1310 nm
  • - Hot-swap
  • - Input voltage: 3.3 V
Long product name LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C :
The long product name of LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

125 Mbps, SFP, LC, 1310 nm, 60 km
More>>>
LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C:
The official description of LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne Infinity Small Form Factor Pluggable (SFP) transceiver is compatible with the Small Form Factor Pluggable Multi-Sourcing Agreement (MSA). It complies with Gigabit Ethernet as specified in IEEE Std 802.3, as well as the RoHS compliant and lead-free per Directive 2002/95/EC. This Hot-swappable SFP transceiver offers the latest industry standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.

- Provides duplex LC connector
- IEEE 802.3z Gigabit Ethernet compliant
- 3.3V Single power supply
- Hot-swappable
- RoHS compliant and Lead Free
- Low EMI with metal housing
- Industrial operating temperature range -40 °C to 85 °C

Short summary description LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C:
This short summary of the LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C, Fiber optic, 125 Mbit/s, SFP, LC, 60000 m, 1310 nm

Long summary description LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C:
This is an auto-generated long summary of LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C based on the first three specs of the first five spec groups.

LevelOne 125Mbps Single-mode Industrial SFP Transceiver, 60km, 1310nm, -40°C to 85°C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 125 Mbit/s, Interface type: SFP. Certification: CE, FCC. Input voltage: 3.3 V. Width: 14 mm, Depth: 8.4 mm, Height: 56.6 mm. Number of products included: 1 pc(s), Package width: 15.2 mm, Package depth: 50 mm

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
125 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
Maximum transfer distance
60000 m
Wavelength
1310 nm
Tx power (min)
-5 dBmW
Networking standards
IEEE 802.3z
Duplex system
Full
Fiber ports quantity
1
Features
Hot-swap
Yes
Certification
CE, FCC
Power
Input voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-40 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
14 mm
Depth
8.4 mm
Height
56.6 mm
Weight
120 g
Packaging data
Number of products included
1 pc(s)
Package width
15.2 mm
Package depth
50 mm
Package height
230 mm
Package weight
165 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85369010
Brand Image Product code Product Stock Price from
LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C
(show image)
SFP-4210 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)