location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IES-2892 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867181263
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2023 12:34:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
  • - 10BASE-T, 100BASE-FX, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8192 entries
  • - 1U Rack mounting
Long product name LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C :
The long product name of LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 10/100 + 4 GE Combo SFP, 8192 MAC, QoS, 1U, IP30
More>>>
LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C:
The official description of LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne IES-2892 Industry Ethernet Switch offers flexible, modular platform that delivers the port densities and scalability. With the 1U height rack-mountable size, this switch can be easily installed in the cabinet, plus the clearly visible status LEDs provide simple monitoring of port link activity. Moreover, the SFP slots support pluggable modules that enabling you to choose from a variety of transceivers.

Management
It supports a variety of management features including: CLI via Console or Telnet; Graphic User Interface via Web Browser or Simple Network Management Protocol via SNMP tools. It provides better visibility and management of those critical assets.

Resilient Ring Network
Supports Ring topology network providing simple installation and ultra fast network recovery performance, less than 15ms. Unlike much complex resilient topology, such as a redundant star, the Ring simplifies the network design and requires less cabling installation. In addition, fast network recovery time helps minimize system downtime.

High Reliability
All components are built to withstand harsh environment applications without compromise where humidity, temperature variation and even shock vibration are concerns, including Electric & Utility, Critical Infrastructure, Transportation and Surveillance Security. This device operates under -40 to 75 Celsius (-40 to 167 Fahrenheit) temperature.

GOOSE Message
Critical GOOSE (Generic Object Oriented Substation Event) messages can be sent reliably using the multicast and prioritisation functionality within LevelOne Industrial switches. Moreover, the test was conducted by KEMA, a renown laboratory for testing and certification for substations.

Substation & Railway Applications
This device is complied with IEC 61850-3 / IEEE 1613 for the power substations and EN 50121-4 for the railway applications. IEC 61850-3 is an international standard for electrical substation systems. The standard enables integration of all control, measurement, monitoring and protection functions within a substation.

Short summary description LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C:
This short summary of the LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C:
This is an auto-generated long summary of LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C based on the first three specs of the first five spec groups.

LevelOne 28-Port Modular L2 Managed Fast Ethernet Industrial Switch, 3 x Fast Ethernet Module Slot, 1 x Gigabit Module Slot, -40°C to 85°C. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8192 entries. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE.... Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
24
Gigabit Ethernet (copper) ports quantity
4
Combo SFP ports quantity
4
Fiber optic connector
SFP
Console port
RS-232
Network
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-FX, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Virtual LAN features
Tagged VLAN, Port-based VLAN
Optical fiber
Fiber ethernet cabling technology
1000BASE‑LX, 1000BASE‑SX
Data transmission
MAC address table *
8192 entries
Store-and-forward
Yes
Packet forwarding rate (1 Gbps)
1488100 pps
Packet forwarding rate (100 Mbps)
148810 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
3 MB
Security
DHCP features
DHCP server, DHCP client
IGMP snooping
Yes
Security
MAC address filtering
Yes
Static port security
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
Housing material
Metal
LED indicators
Activity, Link, Power, Status
International Protection (IP) code
IP30
Country of origin
Taiwan
Certification
ISO9001 FCC Part 15, Class A EN61000-6-4 EN55022 EN61000-3-2 EN61000-3-3 EN61000-6-2 EN61000-4-2 EN61000-4-3 EN61000-4-4 EN61000-4-5 EN61000-4-6 EN61000-4-8 IEC61000-4-10 IEC61000-4-16 IEC61000-4-18 IEC60870-2-1 IEEE1613 IEC60068-2-6 Fc IEC60068-2-27 Ea IEC60068-2-32 Ed
Performance
Expansion module support
Yes
Mean time between failures (MTBF)
179348.529 h
Power
Power consumption (max)
42.7 W
Power protection features
Overload
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Storage temperature (T-T)
-45 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
442 mm
Depth
343 mm
Height
44.2 mm
Weight
4.5 kg
Packaging data
Quick start guide
Yes
Package type
Box
Resource CD
Yes
Package width
528 mm
Package depth
126 mm
Package height
571 mm
Package weight
6 kg
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)