location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7200Cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2712B013 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 40000 pages per month
  • - Total output capacity: 125 sheets
  • - Internal memory: 16 MB
Long product name Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP7200Cdn - 9600 x 600 dpi, 20 A4 ppm, 16MB, USB 2.0, Ethernet
More>>>
Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact, network ready solution for fast, double-sided colour printing

Impressive colour printing
Benefit from outstanding colour output with this compact, robust and easy-to-use colour laser printer. Produce professional documents in a wide variety of formats and print styles to suit your exact needs. An enhanced resolution of up to 9600 x 600 dpi delivers bright, bold graphics and fine, sharp text for all your work.

Fast performance
A rapid print speed of up to 20 pages per minute in colour and mono and a fast First Print Out Time of 15 seconds or less ensures there is no waiting for your print jobs to complete. Our Quick First-Print technologies let you print documents speedily from sleep mode, accelerating overall performance.

Productive double-sided printing
Boost office productivity and produce professional looking documents with automatic double-sided printing. Cut your paper costs and also help preserve natural resources by reducing paper wastage. A 250-sheet cassette, 50-sheet multi-purpose tray and optional 250-sheet cassette (max. A4) add to overall productivity.

Network ready
Small workgroups can share productive colour printing from all connected PCs with this network ready unit. The Remote User Interface (RUI) allows users and administrators to monitor and manage the printer status effortlessly, directly from their standard web browsers. Setting up the printer on a network is quick and simple with auto IP configuration and ‘Point and Print’ installation.

Energy efficient, quiet and easy to use
This energy-efficient printer uses only 7.5 watts in sleep mode. It is Energy Star certified and has a TEC* (Typical Electricity Consumption) rating of just 2.19 KWh/week. It’s completely silent in standby, letting you work without noise distractions. Ease of use is ensured by fully frontal operation and the user-friendly Printer Status Window included with the driver provides low toner notification.

Maintenance-free All-in-One colour cartridges
The All-in-One cartridge system reduces maintenance requirements and provides continuous high quality output. Simply replace the cartridge - containing toner, drum and cleaning units - and the printer is virtually as good as new. Convenient front loading enables easy, quick and clean cartridge replacement.

Short summary description Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP7200Cdn, Laser, Colour, 9600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP7200Cdn. Print technology: Laser, Colour. Maximum duty cycle: 40000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
19 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
40000 pages per month
Input & output capacity
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Network
Network ready
Yes
Performance
Internal memory *
16 MB
Sound pressure level (printing)
70, 7
Power
Power consumption (standby)
20.5 W
Weight & dimensions
Weight
24.8 kg
Dimensions (WxDxH)
409 x 490 x 331 mm
Packaging content
Bundled software
NetSpot Device Installer, RUI
Other features
Maximum operating temperature range (T-T)
10 - 30 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Mac compatibility
Yes
Recommended media weight
220 g/m²
Power requirements
220 - 240 V, 50 / 60 Hz
Compatibility
Server 2008 Mac 10.4.1-10.6.x
Internal modem
No
Networking features
10BASE-T/100BASE-TX
Power consumption (active)
395 W
Compatible operating systems
Win 2000 / Server 2003 / XP / Vista / Server 2008 Mac 10.4.1-10.6.x
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 23:12:25
Uk has collected 12 expert reviews for Canon i-SENSYS LBP7200Cdn Colour 9600 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-03-25 23:12:12
Canon's i-Sensys LBP7200Cdn is bigger and heavier than many other entry-level printers, so it may be harder to find room for it in a home office. It's not unattractive, but there's a big gap where the paper tray meets the front panel, making it look sl...
Bottom line It's fast in colour and pretty cheap to run, but the LBP7200Cdn doesn't have the best print quality. It's noisy, too, which could make it hard to live with...
60%
macworld.co.uk
Updated:
2013-03-25 23:12:15
For an office laser printer, the Canon has surprisingly breezy looks, with a smart cream finish and comparatively elegant curves. And the i-Sensys LBP7200Cdn offers more than a pleasant exterior, with solid specifications and upgrade potential. The siz...
Good Sturdy, attractive casing; 250-sheet input tray can be doubled; colour prints are vibrant and text prints professional looking...
Bad Spartan control panel, not as fast as rivals, toner cartridge costs are high...
60%
pcadvisor.co.uk
Updated:
2013-03-25 23:12:17
Product Code: 2712B012AA The Canon i-SENSYS LBP7200Cdn is a hefty, but good-looking colour laser printer. Not so long ago, the typical laser printer was a colossal addition to any office. The dimensions were expansive, and the weights potentially ba...
Bottom line The Canon i-SENSYS LBP7200Cdn works well as a printer. Its quality of output is indeed notable, and the speed is decent and improves as you subject the Canon to larger and larger print jobs. However, running costs are significant, and until they come...
70%
itpro.co.uk
Updated:
2013-03-25 23:12:22
This is a good quality, general-purpose, small workgroup, colour laser printer. Its easy to set up and use, produces good quality print and doesnt take forever to do it. (In giving it 5/6, were relying on a noticeable drop in the price of Canon’s co...
83%
trustedreviews.com
Updated:
2013-03-25 23:12:22
Colour laser printers are pretty thick on the ground, but a new, mid-range machine from Canon is always worth consideration. Canon makes a lot of laser printer engines, not just for itself, and the i-SENSYS LBP7200Cdn uses a new in-line design which reduc...
80%
techworld.com
Updated:
2013-03-25 23:12:20
The Canon i-SENSYS LBP7200Cdn is a hefty, but good-looking colour laser printer.Not so long ago, the typical laser printer was a colossal addition to any office. The dimensions were expansive, and the weights potentially back breaking. At 25kg, the Ca...
Bottom line The Canon i-SENSYS LBP7200Cdn works well as a printer. Its quality of output is indeed notable, and the speed is decent and improves as you subject the Canon to larger and larger print jobs. However, running costs are significant, and until they come...
0%
printercomparison.com
Updated:
2013-04-05 23:44:42
Canon revealed its first lineup of singe function laser printer with the four imageCLASS LBP printers announced last fall.We reviewed the monochrome imageCLASS LBP6650dn printer earlier this year and now we turn to its color counterpart, the imageCLAS...
Bottom line I thought that Canon did a decent job with the imageCLASS LBP7200Cdn considering its first foray into the space, but I see some room for improvement.The initial cost seems high for what's being offered, especially with competitors coming out with more...
60%
pcmag.com
Updated:
2013-04-05 23:44:47
The Canon Color imageClass LBP7200cdn ($450 street), a single-function color laser printer for a small office or workgroup, provides typical speed and feature set for a printer at its price. It does stand out in one area: it prints beautiful photos, pa...
Good Prints very good photos.
Bad Undistinguished speed, feature set, and text and graphics quality.
Bottom line The Canon Color imageClass LBP7200cdn is typical of laser printers in its price range in features, performance, and output quality except for one real bright spot: it prints great photos. Buy it now...
70%
toptenreviews.com
Updated:
2013-04-05 23:44:50
If you are in the market for a basic laser printer, the Canon Color imageCLASS LBP7200Cdn may be a device worth your consideration. This laser printer offers you basic printing features, a simple feature set and an easy-to-use design. The LBP7200Cdn la...
Bottom line This Canon printer lacks the bells and whistles that would make it a tough competitor in the laser-printer market...
75%