location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6829A greeting/sympathy card Standard greeting card 20 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6829A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6829A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698839898 show
Category:
Cards sent with a particular message e.g thank you, good luck, or on a special occasion e.g. birthday. They usually have an image and text on the outside, and a hand-written note inside.
Greeting & Sympathy Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Jun 2008
Product end of life date
Long product name HP C6829A greeting/sympathy card Standard greeting card 20 pc(s) :
The long product name of HP C6829A greeting/sympathy card Standard greeting card 20 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Textured Cream Half-fold Greeting Cards-20 cards, A4, 210x297mm
More>>>
HP C6829A greeting/sympathy card Standard greeting card 20 pc(s):
The official description of HP C6829A greeting/sympathy card Standard greeting card 20 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Textured Greeting Cards have a warm cream colour and a classic textured finish which adds a touch of elegance to all types of traditional greetings. Designed for ease-of-use, these half-fold cards are pre-scored for folding to A5-size.

Short summary description HP C6829A greeting/sympathy card Standard greeting card 20 pc(s):
This short summary of the HP C6829A greeting/sympathy card Standard greeting card 20 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6829A, 210 mm, 297 mm, 330 pc(s), 20 pc(s)

Long summary description HP C6829A greeting/sympathy card Standard greeting card 20 pc(s):
This is an auto-generated long summary of HP C6829A greeting/sympathy card Standard greeting card 20 pc(s) based on the first three specs of the first five spec groups.

HP C6829A. Width: 210 mm, Height: 297 mm. Products per pallet: 330 pc(s), Quantity per pack: 20 pc(s)

Technical details
Product colour *
Cream
Product type *
Standard greeting card
Operating temperature (T-T)
15 - 35 °C
Print media weight
175 g/m²
Printing material opacity
97%
Paper dimensions
210 x 297 mm
Operating temperature (T-T)
59 - 95 °F
Printing media thickness
11 µm
Technical details
Supported media weight (imperial)
29.5 kg (65 lbs)
Package type
Box
Weight & dimensions
Width
210 mm
Height
297 mm
Packaging content
Products per pallet
330 pc(s)
Quantity per pack
20 pc(s)