Panasonic logo

Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32280
Info modified on:
04 Apr 2019, 09:31:19
Long product name Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver:

Lumix DMC-FS7, 10.1Mp, 4x opt, 2.7" TFT LCD, USB 2.0, SD/SDHC/MMC

Short summary description Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver:

Panasonic Lumix DMC-FS7, 10.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Panasonic Lumix DMC-FS7 1/2.5" 10.1 MP CCD 3648 x 2736 pixels Silver:

Panasonic Lumix DMC-FS7. Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.5 - 22 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 50 MB. PictBridge. Weight: 139 g. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.