Panasonic logo

Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37009
Info modified on:
07 Mar 2024, 15:34:52
Long product name Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black:

DMC-TZ7, 10.1Mp, 1/2.33" CCD, 12x opt, 3.0" TFT LCD, miniHDMI, USB 2.0

Short summary description Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black:

Panasonic Lumix DMC-TZ7, 10.1 MP, 3648 x 2736 pixels, CCD, 12x, HD, Black

Long summary description Panasonic Lumix DMC-TZ7 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Black:

Panasonic Lumix DMC-TZ7. Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.1 - 49.2 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 40 MB. PictBridge. Weight: 229 g. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.