location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041068 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343812031 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 288854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3
  • - 102 g/m²
  • - Finish type: Matte
  • - 100 sheets
  • - White
Long product name Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets :
The long product name of Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets
More>>>
Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets:
The official description of Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this white matt 102 g/m² hard paper, the printout resolution for the PhotReal® quality print is optimised up to 1440 dpi. Excellent for demanding commercial colour graphics, flyers, and posters.

Short summary description Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets:
This short summary of the Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets, Matte, 102 g/m², A3, White, 100 sheets, Epson Stylus Color 3000, Epson Stylus Color 1520, Stylus Photo 1200, Stylus Color 1160, Stylus...

Long summary description Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets:
This is an auto-generated long summary of Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets based on the first three specs of the first five spec groups.

Epson Photo Quality Ink Jet Paper, DIN A3, 102g/m², 100 Sheets. Finish type: Matte, Media weight: 102 g/m², Paper size: A3. Width: 297 mm, Height: 420 mm. Quantity per pack: 1 pc(s), Package width: 310 mm, Package depth: 433 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 148 cm. Country of origin: Japan

Features
Paper size
A3
Product colour
White
Finish type *
Matte
Media weight *
102 g/m²
Sheets per pack
100 sheets
Certification
Epson Stylus Color 3000, Epson Stylus Color 1520, Stylus Photo 1200, Stylus Color 1160, Stylus Photo 1270, Epson Stylus Pro 7000, Epson Stylus Pro 10000, Epson Stylus Photo 1290, Stylus Photo 1290 Silver, Stylus Photo R2400, Stylus Photo 1410, Stylus Photo R1900, Stylus Photo R2880, Stylus Office T1100, Stylus Photo R3000, WorkForce WF-7510, Stylus Photo R2000, Epson Artisan 1430, WorkForce WF-7520, WorkForce 7010, WorkForce WF-7620, WorkForce WF-7610, Expression Photo XP-950, Expression Photo XP-860, SureColor P600, SureColor P800, SureColor P405, Epson SureColor T3160 - 24", Epson SureColor T5160 - 36", Expression Premium XP-900, Epson SureColor T3460 - 24", Epson SureColor T5460 - 36", Expression Premium ET-7750, WorkForce WF-7710, WorkForce WF-7720, WorkForce WF-7725, Expression Photo HD XP-15000, SureColor T5460M - 36", Stylus Photo EX, Epson Stylus Pro 9000, Epson Stylus Pro 10600 DYE
Weight & dimensions
Width
297 mm
Height
420 mm
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
310 mm
Package depth
433 mm
Package height
22 mm
Package weight
1.55 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
148 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
148 cm
Products per pallet
300 pc(s)
Products per pallet (UK)
280 pc(s)
Products per pallet layer
50 pc(s)
Products per pallet layer (UK)
60 pc(s)
Master (outer) case width
336 mm
Master (outer) case length
456 mm
Master (outer) case height
247 mm
Master (outer) case gross weight
17.3 g
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)