location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J172W multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J172W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J172W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766723114
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-J172W multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 27 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - USB port Wi-Fi
  • - Internal memory: 64 MB RISC 288 MHz
  • - 6.9 kg
More>>>
Short summary description Brother DCP-J172W multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:
This short summary of the Brother DCP-J172W multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J172W, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Black

Long summary description Brother DCP-J172W multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J172W multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J172W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Print speed (ISO/IEC 24734) mono
11 ipm
Print speed (ISO/IEC 24734) colour
6 ipm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
4.4 cpm
Copy speed (colour, normal quality, A4)
2.7 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scan technology
CIS
Scan to
Cloud, E-mail, File, Image
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Letter
Envelopes sizes
10, C5, DL, Monarch
Paper handling
Photo paper sizes
10x15 cm
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, Picasa, Sky Drive
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
64 MB
Processor family
RISC
Processor frequency
288 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
16 W
Power consumption (PowerSave)
0.7 W
Power consumption (standby)
3.5 W
Power consumption (off)
0.2 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
374 mm
Height
161 mm
Weight
6.9 kg
Packaging data
Package width
478 mm
Package depth
229 mm
Package height
456 mm
Package weight
8.4 kg
Other features
Energy saving mode
Yes
Scan speed
3.37 sec/page