location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ME086D/A
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-4570R 2.7 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD Card reader integrated
  • - Intel® Iris™ Pro Graphics 5200
  • - 2560 x 1600 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Mac OS X 10.9 Mavericks
Long product name Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver :
The long product name of Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMac 21.5", 2.7GHz Quad-core Intel Core i5 (Turbo Boost 3.2GHz, 4MB L3), 8GB (2x 4GB) 1600MHz DDR3, 1TB (5400-rpm) HDD, Intel Iris Pro Graphics, Apple Wireless Keyboard (DE)
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Mac OS X 10.9 Mavericks

Long summary description Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® Iris™ Pro Graphics 5200. Built-in camera. Operating system installed: Mac OS X 10.9 Mavericks. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-03-27 01:53:43
Uk has collected 25 expert reviews for Apple iMac Intel® Core™ i5 i5-4570R 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD Mac OS X 10.9 Mavericks Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2014-03-27 01:53:43
Apple's iMac updates follow a reliable annual schedule these days: every other year comes a dramatic design change; then around 12 months later Apple updates that design with a milder, internal upgrade. The late 2013 iMac 21.5in is of the latter generatio...
Bottom line Apple delivers solid upgrade to the guts of the 21.5in iMac – it's still the best compact all-in-one PC around...
83%
techradar.com
Updated:
2014-03-27 01:53:43
Less than a year after the chassis overhaul that gave the iMac its new slimline bodywork, Apple's innovative desktop computer enjoys another revision.This time, it's a minor refresh, bringing Haswell processors, better GPUs and faster WiFi, but retaining...
Good Haswell processors, 802.11ac, Beautiful slimline design, Nvidia 7 Series graphics (2.9GHz version only), Gorgeous screen...
Bad No discrete graphics on cheaper model, No optical drive, Can't upgrade memory after purchase, More expensive than last year, No Hyper Threading...
Bottom line While the 2013 update is a welcome refresh, it's also nothing radical. Perhaps this is unsurprising coming less than a year after the radical redesign of late 2012. But it's nonetheless welcome, with a switch to Haswell processors and, for the more expen...
80%
uk.hardware.info
Updated:
2014-03-27 01:53:43
Never change a winning team. That frequently seems to be an important (and successful) part of Apple's design philosophy, and it's certainly true for the new iMac. It appeared without too much fanfare, has the same chassis design as the previous generat...
0%
techradar.com/au/
Updated:
2014-04-13 03:46:25
Less than a year after the chassis overhaul that gave the iMac its new slimline bodywork, Apple's innovative desktop computer enjoys another revision.This time, it's a minor refresh, bringing Haswell processors, better GPUs and faster WiFi, but retaining...
Good Haswell processors, 802.11ac, Beautiful slimline design, Nvidia 7 Series graphics (2.9GHz version only), Gorgeous screen...
Bad No discrete graphics on cheaper model, No optical drive, Can't upgrade memory after purchase, More expensive than last year, No Hyper Threading...
Bottom line While the 2013 update is a welcome refresh, it's also nothing radical. Perhaps this is unsurprising coming less than a year after the radical redesign of late 2012. But it's nonetheless welcome, with a switch to Haswell processors and, for the more expen...
80%
macworld.co.uk
Updated:
2014-06-13 05:30:03
Like so much computing tech in use today, the Apple iMac serves as the widely copied template for other brands' products. Look over the range of all-in-one PCs from the likes of Dell, HP and Lenovo, and we see the same essential form as the flatscreen iMa...
100%
tomsguide.com
Updated:
2014-03-27 01:53:43
As Apple celebrates the 30th anniversary of the Mac, the company's flagship all-in-one machine has evolved into a sleek aluminum powerhouse. It doesn't offer a touch screen, as some Windows-based competitors do, but the iMac is slimmer than ever. The late...
Good Stunning desig, Brigh, vivid displa, Strong Haswell performanc, Extensive app suit, Welcome OS X Mavericks improvements...
Bad Somewhat cramped keyboar, Hard-to-reach port, A little pricey...
Bottom line Apple's knack for packing lots of power inside an increasingly slim and sexy chassis continues with the latest iMac. This all-in-one ($1,299 as reviewed, $1,499 maxed out) stands out for its rock-solid Haswell performance, brilliant 1080p display and a...
0%
engadget.com
Updated:
2014-03-27 01:53:43
This is an "s" year for Apple, and no, we're not just talking about the iPhone. In addition to announcing the iPhone 5s, the company refreshed its MacBook Air line with Haswell processors, leaving everything else unchanged. Now, Apple's come out with some...
Good Stunning, low-glare display, Improved graphics performance, disk speeds, Attractive design, Robust audio...
Bad No optical drive...
Bottom line The iMac remains our favorite all-in-one desktop, and returns this year with beefier graphics, faster WiFi and brisker disk speeds...
90%
anandtech.com
Updated:
2014-03-27 01:53:43
I have a confession to make. For the past year I've been using a 27-inch iMac as my primary workstation. I always said that if I had a less mobile lifestyle the iMac is probably the machine I'd end up with (that was prior to the announcement of the new Ma...
Bottom line Apple continues to have the strongest Mac lineup of its history. While I'm expecting something pretty cool with Broadwell next year, Apple's Haswell Mac lineup continues to be an evolutionary improvement over the systems that were introduced last year.The...
0%
maclife.com
Updated:
2014-05-02 05:13:37
The update of Apple's iMac range has come less than a year after November 2012's radical redesign, so it's no surprise that it's an internal refresh — Apple's upgraded the processors to Intel's newest chips, the Wi-Fi to the new, fast 802.11ac standard, a...
Good Better processor. Improved graphics and WiFi.
Bad Very hard to upgrade after purchase. Iris Pro can be weak. Not as good a value as other late2013 iMacs...
70%
arstechnica.com
Updated:
2014-06-11 02:05:12
More than a year and a half passed between the introduction of Apple's 2011-model iMacs and the refresh that replaced them late last year, but the changes you got for waiting were reasonably substantial. The computer got much thinner, lost a few pounds, a...
Good Still a nice-looking, well-built computer, Fast quad-core processors and nice IPS panels across the line, Increased graphics performance, even in the Intel-equipped model, 802.11ac is a nice addition if you've got a compatible router, Fan noise, heat, and...
Bad 21.5-inch model doesn't offer user-accessible RAM slots, No huge performance leaps from last year, which is perhaps to be expected given the maturity of the desktop market...
0%
Brand Image Product code Product Stock Price from
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB Fusion Drive AMD Radeon Pro 570 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TP003G4 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 1 TB Fusion Drive macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TQ0084Z iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00420 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 3 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR004D0 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 32 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0071W iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR0082U iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DC5 iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i7 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 64 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
Z0TR00DLX iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2AE/A iMac 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iMac Intel® Core™ i5 68.6 cm (27") 5120 x 2880 pixels All-in-One PC 8 GB DDR4-SDRAM 2 TB Fusion Drive AMD Radeon Pro 580 macOS Sierra 10.12 Wi-Fi 5 (802.11ac) Silver
(show image)
MNED2MG/A iMac 0.00
(excl. VAT)
0 (incl. VAT)