Philips logo

Philips Satinelle Epilator HP6508/01

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55119
Info modified on:
21 Oct 2022, 10:36:06
Bullet Points Philips Satinelle Epilator HP6508/01:
  • - Sensitive
Long product name Philips Satinelle Epilator HP6508/01:

Epilator, 7.5W, 72dB

Philips Satinelle Epilator HP6508/01:

Try out epilation with this new Philips system, removing hairs from the root, leaving your skin silky smooth for weeks, not days. Comes with a unique set of first-time user attachments, which help you achieve the best results.

Perfect epilation starter set

Double waved massage roller for extra gentle epilation
Minimises the pulling sensation and soothes the skin after epilation

Sensitive cap for delicate skin
Specifically adapted for more sensitive skin, allowing for gentle epilation in delicate areas.

Optimal ease of use

Washable epilation head
Fully washable epilation head for optimal hygiene.

Two speed settings
1. Extra-gentle epilation - 2. extra-efficient epilation

Skin comfort

Hypo-allergenic efficient metal epilation system
The hypo-allergenic discs for sensitive skin remove hair as short as 0.5 mm

Short summary description Philips Satinelle Epilator HP6508/01:

Philips Satinelle Epilator HP6508/01, 21 discs, 7.5 W

Long summary description Philips Satinelle Epilator HP6508/01:

Philips Satinelle Epilator HP6508/01. Number of discs: 21 discs. Power: 7.5 W

Reasons to buy
Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.