location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H7000 Black Bluetooth Wireless Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H7000 Black Bluetooth Wireless Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Z97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758620366 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 297602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Nov 2017
Product end of life date
Bullet Points HP H7000 Black Bluetooth Wireless Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wireless Bluetooth 10 m
  • - 20 - 20000 Hz
  • - Microphone type: Built-in
Warranty: 2 year limited
Long product name HP H7000 Black Bluetooth Wireless Headset :
The long product name of HP H7000 Black Bluetooth Wireless Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP H7000 Black Bluetooth Wireless Headset
More>>>
HP H7000 Black Bluetooth Wireless Headset:
The official description of HP H7000 Black Bluetooth Wireless Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Absorb the power and subtleties of all levels of your audio experience. The HP Headset H7000 allows you to listen, stream, game and chat, all wirelessly with uncompromising sound quality. Extended play time, stylish design, comfortable materials, rechargeable battery, Bluetooth® connectivity, and amazing sound clarity all assure your listening enjoyment.

Short summary description HP H7000 Black Bluetooth Wireless Headset:
This short summary of the HP H7000 Black Bluetooth Wireless Headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP H7000 Black Bluetooth Wireless Headset, Wireless, Calls/Music, 20 - 20000 Hz, Headset, Black

Long summary description HP H7000 Black Bluetooth Wireless Headset:
This is an auto-generated long summary of HP H7000 Black Bluetooth Wireless Headset based on the first three specs of the first five spec groups.

HP H7000 Black Bluetooth Wireless Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Bluetooth
Yes
Wireless range
10 m
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone type *
Built-in
Microphone frequency
100 - 10000 Hz
Microphone noise-canceling
Yes
Country Distributor
Polska 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)