HP logo

HP DeskJet 3520 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71662
Info modified on:
07 Jul 2021, 14:49:46
Bullet Points HP DeskJet 3520 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
  • - Stay connected. With HP ePrint, you can print from virtually anywhere.<sup>[1]</sup> Print from your iPad®, iPhone®, or iPod touch® with AirPrint™.<sup>[4]</sup> Connect quickly to your network with HP Auto Wireless Connect,<sup>[5]</sup> then print and share wirelessly.<sup>[2]</sup>
  • - Save time and paper, using automatic two-sided printing. Produce high-quality results affordably, using four individual ink cartridges, and print borderless photos. Plus, high-capacity cartridges deliver a better value for frequent printing.<sup>[7]</sup>
  • - Print, scan, and copy from this compact e-all-in-one with a 2.0-inch (5.08 cm) display. HP Quick Forms gives you access to fun and useful templates to expand what you can print at home.<sup>[3]</sup>
  • - This resource-conserving e-all-in-one was designed with the environment in mind so you can print, scan, and copy while saving energy and reducing impact.
Warranty:
Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///support
World-class service and support. One-year technical phone support; one-year limited hardware Access to 24/7 award-winning support services through http:///support
Long product name HP DeskJet 3520 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

Deskjet 3520 e-All-in-One Print/Scan/Copy, Thermal Inkjet, 8ppm, A4, 2" LCD

HP DeskJet 3520 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

Count on affordable wireless performance to do more at home and on the go. Wirelessly print from virtually anywhere,[1][2] and print two-sided documents automatically. Produce impressive results, using individual Original HP ink cartridges.

Short summary description HP DeskJet 3520 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3520, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP DeskJet 3520 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet 3520. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP DeskJet 3520 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi CX052C:
[1]Requires an Internet connection to the printer. Feature works with any connected Internet- and email-capable device. Requires HP Web Services Account Registration. Print times may vary. For a list of supported documents, and image types, see www.hp.com/go/eprintcenter. And for additional solutions, see www.hp.com/go/mobile-printing-solutions.
[2]Wireless performance is dependent upon physical environment and distance from access point.
[3]Requires a wireless access point and an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, www.hp.com/go/eprintcenter.
[4]Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint™-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.
[5]HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit www.hp.com/go/autowirelessconnect.
[6]Requires access to third-party app stores. See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[7]Compared with HP 564 Black and color Ink Cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-capacity cartridges not included; please purchase separately.
[8]After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[9]Availability of rewards varies by country. For more information, see www.hp.com/go/learnaboutsupplies.
[10]Program availability varies. Original HP cartridge return and recycling is currently available in 47 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit: www.hp.com/recycle.
[11]Google™ and Gmail are trademarks of Google Inc. Feature requires Google Cloud Print™-ready printer or existing printer connected to a PC with Internet access. Print times may vary. Currently only Google apps are supported.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.