location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 86204 cable gender changer RJ45 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
86204
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86204 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619862047
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2024 13:06:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeLOCK 86204 cable gender changer RJ45 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ45 Female
  • - RJ45 Female
  • - Housing material: Metal, Plastic
  • - Black, Silver
  • - 1 pc(s)
Long product name DeLOCK 86204 cable gender changer RJ45 Black, Silver :
The long product name of DeLOCK 86204 cable gender changer RJ45 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keystone Module RJ45 female > RJ45 female Cat.5e
More>>>
Short summary description DeLOCK 86204 cable gender changer RJ45 Black, Silver:
This short summary of the DeLOCK 86204 cable gender changer RJ45 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 86204, RJ45, RJ45, Black, Silver

Long summary description DeLOCK 86204 cable gender changer RJ45 Black, Silver:
This is an auto-generated long summary of DeLOCK 86204 cable gender changer RJ45 Black, Silver based on the first three specs of the first five spec groups.

DeLOCK 86204. Connector 1: RJ45, Connector 2: RJ45. Product colour: Black, Silver

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK 65493 cable gender changer 8pin, 3.5mm 30p Black
(show image)
65493 65493 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 62492 cable gender changer HDMI HDMI, 3.5mm, S/PDIF, RCA Black
(show image)
62492 62492 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Nederland 1 distributor(s)