location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Accu Grass Shears ComfortCut

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu Grass Shears ComfortCut
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8893-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500889308
Category:
Electric cutting instrument in which two blades move past each other, used to cut grass.
Cordless Grass Shears Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 11:16:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gardena Accu Grass Shears ComfortCut
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery type: Li-Ion
  • - Cutting width: 8 cm
  • - Operating time: max. 90 minutes
Long product name Gardena Accu Grass Shears ComfortCut :
The long product name of Gardena Accu Grass Shears ComfortCut. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Accu Grass Shears ComfortCut
More>>>
Short summary description Gardena Accu Grass Shears ComfortCut:
This short summary of the Gardena Accu Grass Shears ComfortCut data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Accu Grass Shears ComfortCut, 8 cm, Blue, Green, Lithium-Ion (Li-Ion), 7.2 V, 8 h, 1.45 Ah

Long summary description Gardena Accu Grass Shears ComfortCut:
This is an auto-generated long summary of Gardena Accu Grass Shears ComfortCut based on the first three specs of the first five spec groups.

Gardena Accu Grass Shears ComfortCut. Blade width: 8 cm, Product colour: Blue, Green. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 7.2 V, Charging time: 8 h. Weight: 800 g

Country Distributor
Deutschland 1 distributor(s)