LG logo

LG NB5530A soundbar speaker Black 2.1 channels 200 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162375
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 year
Long product name LG NB5530A soundbar speaker Black 2.1 channels 200 W:

Sound Bar Designed For 55" Slim LED LCD TVs

LG NB5530A soundbar speaker Black 2.1 channels 200 W:

BLUETOOTH STREAMING
Listen to music stored on mobile devices wirelessly with audio streaming via Bluetooth™ technology.

WIRELESS SUBWOOFER
LGs wireless active subwoofer receives it's audio signal wirelessly eliminating the input feed wire allowing you greater flexibility when positioning the subwoofer.

WALL MOUNTABLE
Supplied wall bracket gives you the option of mounting the sound bar on your wall.

SOUND SYNC WIRELESS
Connect your soundbar to your 2013 Smart LG TV wirelessly via Bluetooth™.

2013 LG Magic Remote (sold separately) required to use this feature.
Design, features and specifications subject to change without notice. Screen images simulated and/or dramatized. Some features in videos may not be available on all models. Please refer to the TECHNICAL SPECIFICATIONS tab for a complete list of features by model.

Short summary description LG NB5530A soundbar speaker Black 2.1 channels 200 W:

LG NB5530A, 2.1 channels, 200 W, Dolby Digital, 40 W, 1.3 cm, 13.5 cm

Long summary description LG NB5530A soundbar speaker Black 2.1 channels 200 W:

LG NB5530A. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Tweeter diameter: 1.3 cm, Mid-range driver diameter: 13.5 cm. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 120 W. Product colour: Black, Recommended usage: TV. Connectivity technology: Wired & Wireless

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.