location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts extension pole ceiling mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts extension pole ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-CP100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371441920
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:23:05
The date of the most recent change of this product data-sheet in Icecat.
FPMA-CP100_Drawing (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts extension pole ceiling mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 50 kg
  • - Ceiling
  • - Number of displays supported: 1
  • - Manual
  • - Silver
Warranty: 5 year
Long product name Neomounts extension pole ceiling mount :
The long product name of Neomounts extension pole ceiling mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts 100 cm extension pole for FPMA-C200/C400SILVER/PLASMA-C100/PLASMA-M1200 (x2) - Silver
More>>>
Neomounts extension pole ceiling mount:
The official description of Neomounts extension pole ceiling mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Neomounts flatscreen mount pole, model FPMA-CP100, allows you to stretch the distance from the flat screen to the ceiling with 154 centimetres. Ideal with the use of high ceilings.

This pole replaces the original pole which comes with the mount. The diameter is 5 cm. The extension tube is equipped with cable management. Hide your cables in the column to keep it nice and tidy.

Different models and lengths poles available to suit following flat screen mounts: FPMA-C200BLACK, FPMA-C200D, FPMA-C400BLACK, PLASMA-C100BLACK & PLASMA-C100D. Model PLASMA-C100BLACK & PLASMA-C100D need two poles!

All installation material is included with the product.

Short summary description Neomounts extension pole ceiling mount:
This short summary of the Neomounts extension pole ceiling mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts extension pole ceiling mount, 50 kg, Silver

Long summary description Neomounts extension pole ceiling mount:
This is an auto-generated long summary of Neomounts extension pole ceiling mount based on the first three specs of the first five spec groups.

Neomounts extension pole ceiling mount. Maximum weight capacity: 50 kg. Product colour: Silver

Mounting
Maximum weight capacity *
50 kg
Number of displays supported
1
Mounting type *
Ceiling
Ergonomics
Height adjustment type
Manual
Design
Product colour *
Silver
Technical details
Country of origin
Taiwan
Weight & dimensions
Height
100 mm
Packaging data
Package width
1050 mm
Packaging data
Package depth
75 mm
Package height
95 mm
Logistics data
Master (outer) case width
1050 mm
Master (outer) case length
75 mm
Master (outer) case height
95 mm
Master (outer) case gross weight
2.8 kg
Master (outer) case net weight
2.4 kg
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
7326909890
Products per pallet (EU)
50 pc(s)
Brand Image Product code Product Stock Price from
Neomounts monitor ceiling mount Neomounts monitor ceiling mount
(show image)
FPMA-C200 Neomounts monitor ceiling mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)