location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FQ634AA keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FQ634AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ634AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420485360 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:05:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP FQ634AA keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%)
  • - Mouse included
  • - Black
  • - 1 pc(s)
Warranty: 2 years
Long product name HP FQ634AA keyboard Mouse included RF Wireless Black :
The long product name of HP FQ634AA keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Comfort Desktop
More>>>
HP FQ634AA keyboard Mouse included RF Wireless Black:
The official description of HP FQ634AA keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Wireless Comfort Desktop combines style and comfort in a modern design. Built-to-last, the HP Wireless Comfort Desktop gives you performance and advanced features at an affordable price
- The black finish, silver and blue accents, and smooth edges give your comfort Desktop a distinctive style
- Modern keyboard design with cushioned wrist rest and 3-position adjustable keyboard height offer a comfortable experience. The asymmetric mouse improves hand comfort and the rubber material on both sides provides enhanced control
- No wires to tangle or limit movement. This wireless keyboard is also spill-resistant for easy cleaning
- Control your entertainment experience with a comprehensive set of multimedia keys and programmable launch keys
- High-performance optical mouse: high-precision sensor provides precise, smooth and responsive tracking. Teflon feet gives the mouse accuracy and progressive speed

Short summary description HP FQ634AA keyboard Mouse included RF Wireless Black:
This short summary of the HP FQ634AA keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP FQ634AA, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP FQ634AA keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of HP FQ634AA keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

HP FQ634AA. Keyboard form factor: Full-size (100%). Keyboard style: Curved. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Purpose
PC/Server
Frequency band
0.027 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Curved
Wrist rest
No
Product colour *
Black
Power
Power source type *
Battery
Battery type
AA
Power
Number of batteries supported
4
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Scroll
Yes
Scroll type
Wheel
Weight & dimensions
Keyboard weight
1.07 kg
Mouse weight
88.1 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Receiver weight
67.8 g
Batteries included
Yes
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:56:35
Uk has collected 2 expert reviews for HP FQ634AA keyboard Mouse included RF Wireless Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 22:56:34
HP's Wireless Comfort Desktop set is something of a mixed bag. The padded wrist rest feels good and the keyboard has plenty of accessible short cut buttons, but the keys need a little more resistance to them. As it stands, it's not easy to type quickly...
Bottom line HP's Wireless Comfort Desktop isn't bad, but there are more comfortable keyboards and mice for the same price...
60%
hardwaregeeks.com
Updated:
2011-09-26 22:56:34
HP is known for their Desktops and Notebooks, but not many of us know hat they also make Keyboards, Mice and Webcams. One of their most recent Keyboard and Mouse combos is the HP Comfort Desktop. A combo that will definitely add a bit of style to any d...
0%