location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2910B024 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 22 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 5.4 kg
Long product name Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm :
The long product name of Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pixma MP190
More>>>
Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm:
The official description of Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Photo quality: max. 4800*x1200dpi
- Photo lab quality 4" x 6" borderless photo in approx. 55sec.*
- ChromaLife100 system for long lasting beautiful photos*
- Direct photo printing from PictBridge compatible cameras
- 1200x2400dpi scanner
- Easy-to-use software

Compact and stylish All-in-One photo printer



High quality photo printing
Take advantage of professional photo printing with a 4800* x 1200 dpi resolution. Canon’s FINE cartridges use minimum 2pl ink droplets. This delivers detailed and vivid prints for all your photos.

Fast photo print and copy speeds

Print a photo lab quality 4" x 6" borderless photo in approximately 55 seconds in Standard mode*. Get fast borderless output from a small credit card size right up to A4. Or use the PIXMA MP150 as a standalone copier delivering up to 22 copies per minute in mono and up to 17 copies per minute in colour.

Long-lasting prints

Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos**.

Easy direct camera printing

Print photos directly from all PictBridge compatible digital cameras and camcorders. No PC is needed. Enjoy excellent results just moments after your photos are taken.

Quality scanning

The built-in scanner has a 1200 x 2400 dpi resolution for crisp and clear scans. A USB 2.0 Hi-Speed interface speeds up image transfer to your PC.

Easy-to-use software

Get the most out of your multifunctional with easy-to-use software. Enhance photo printouts. Streamline internet page printing. Enjoy full creative freedom.

Short summary description Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm:
This short summary of the Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP190, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, Direct printing

Long summary description Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP190. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Mac compatibility
Yes
Minimum system requirements
Windows XP, 2000 Professional, Millennium Edition, 98 Internet Explorer 5.0: Pentium /Celeron 300 MHz 128 MB (256 MB) / 650 MB / CD-ROM Mac OS X v.10.2.4: Power PC G3, G4, G5 / 128 MB / 550 MB / CD-ROM
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
14, 5
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
650 MB
Weight & dimensions
Weight
5.4 kg
Other features
Dimensions (WxDxH)
443 x 381 x 181 mm
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes, 4" x 6", 5" x 7", Credit Card (54 x 86mm)
Compatible operating systems
Windows XP/2000/ME/98 and Mac OS X (10.2.4
Print speed
22 mm/sec
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:09:21
Uk has collected 9 expert reviews for Canon PIXMA MP190 Inkjet 4800 x 1200 DPI 22 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2011-09-25 22:09:21
Canon's Pixma MP190 is very different to its bigger brothers, such as the MP620, which have performed exceedingly well in PC Pro over the last couple of years. Without separate ink tanks, and lacking the extras that make most all-in-ones so useful, the...
Bottom line A simple, cheap device, but produces good quality prints at decent speeds...
67%
alphr.com
Updated:
2011-09-25 22:09:21
A simple, cheap device, but produces good quality prints at decent speeds Canons Pixma MP190 is very different to its bigger brothers, such as the MP620, which have performed exceedingly well in PC Pro over the last couple of years. Without separate...
67%
gadgetspeak.com
Updated:
2011-09-25 22:09:21
Canon has recently made some changes to the line-up of its PIXMA range of products. One of these changes involves the entry-level All-in-one device. This position is now taken up by the PIXMA MP190 model...
80%
trustedreviews.com
Updated:
2011-09-25 22:09:21
It's quite hard to find critical reviews of Canon's all-in-one machines on the Internet, including at TrustedReviews, because the company has pretty much perfected the technology, feature set and most importantly the print quality of its printers. How doe...
80%
whatdigitalcamera.com
Updated:
2011-09-25 22:09:21
This printer is a small, neat package and simplicity itself. Setting up the unit is a fast process: after unpacking, just fit the two cartridges (a black No. 37 and a tri-colour No 38). The MP190 can be used as a copier straight away without having to...
Good Easy to use, very quiet operation, scan quality, value for money...
Bad Light prints, tricolour ink cartridge, slow printing times...
Bottom line The MP190 is good value for money, but for quality photographic printing we will have to look to Canons higher-end models. Reviewer: Vincent Oliver...
85%
Laptopmag.com
Updated:
2011-09-25 22:09:21
An inexpensive all-in-one printer that produces good-looking photos.
Good Inexpensive, High-quality 4 x 6 photos, Fast startup...
Bad No LCD, No media card slot...
Bottom line If your top priorities are printing photos and keeping to a small budget, this printer will serve you well. If you can’t live without a built-in screen, you might want to consider the Pixma MP480, which, for $99.99, features a 1.8-inch LCD and a mem...
70%
Country Distributor
Nederland 1 distributor(s)