location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNAP210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNAP210-100PES
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - SSH, WEP, WPA, WPA2
  • - Power over Ethernet (PoE)
Long product name NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe Wireless-N Access WNAP-210
More>>>
NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Speed and Range with Comprehensive Internet Security

Up to 10x the coverage and 15x the speed of 802.11g networks

Backward compatible to 802.11g devices while simultaneously providing faster wireless networking for 802.11n devices

Advanced Speed and Range with Comprehensive Internet Security

- Up to 10x the coverage and 15x the speed of 802.11g networks
- Backward compatible to 802.11g devices while simultaneously providing faster wireless networking for 802.11n devices
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support
- Can run on 802.3af PoE for easy placement in optimal locations- desktop, wall-mount or ceiling
- Internal antennas for optimized antenna configuration without user guesswork
- Comprehensive SNMP functionality for advanced network management
- Deploy over large areas with point-to-point and point-to-multipoint bridging over large areas with Wireless Distribution System (WDS)
- Mounting kit provides for wall or ceiling placements

Short summary description NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNAP210, 300 Mbit/s, 2.4 GHz, SSH, WEP, WPA, WPA2, 5.8 W, Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, or Linux, - 2.4 GHz 802.11n 2.0 / 2.4 GHz 802.11 b/g - Internet Explorer 6.0/Mozilla Firefox 1.5

Long summary description NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WNAP210. Maximum data transfer rate: 300 Mbit/s, Frequency band: 2.4 GHz. Security algorithms: SSH, WEP, WPA, WPA2. Power consumption (typical): 5.8 W. Compatible operating systems: Microsoft Windows Vista, XP, 2000, 98, Me, Mac OS, UNIX, or Linux, Minimum system requirements: - 2.4 GHz 802.11n 2.0 / 2.4 GHz 802.11 b/g - Internet Explorer 6.0/Mozilla Firefox 1.5. Dimensions (WxDxH): 223.5 x 153.2 x 28 mm, Weight: 410 g

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:09:26
Uk has collected 2 expert reviews for NETGEAR WNAP210 300 Mbit/s Power over Ethernet (PoE) and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcmag.com
Updated:
2012-01-25 02:09:26
Netgear's ProSafe Wireless-N Access Point (WNAP210) is specifically designed to meet the needs of small business. The WNAP210 is a single-band 802.11n access point that is backwards compatible with 802.11g. The AP, which lists for $170, gave me just av...
Good Low-cost AP for small business. Easy to deploy and manage. Can work as a bridge or repeater.
Bad Average throughput. Throughput drops significantly at greater distances. Some drops in connectivity.
Bottom line The WNAP210 is an option for businesses that want to extend network coverage in smaller areas. If a business can afford it, a better option is Netgear's WNDAP350 Access Point. Buy it now...
60%
Brand Image Product code Product Stock Price from
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax Next Wireless-N Access Point 54 Mbit/s NETGEAR RangeMax Next Wireless-N Access Point 54 Mbit/s
(show image)
WN802T-200AUS RangeMax Next Wireless-N Access Point 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s NETGEAR RangeMax NEXT Wireless N Access Point 300 Mbit/s
(show image)
WN802T-200GRS RangeMax NEXT Wireless N Access Point 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WN802T-200PES wireless access point 300 Mbit/s NETGEAR WN802T-200PES wireless access point 300 Mbit/s
(show image)
WN802T-200PES WN802T-200PES 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Wireless-N Access Point WN802T-200 300 Mbit/s NETGEAR Wireless-N Access Point WN802T-200 300 Mbit/s
(show image)
WN802T-200NAS Wireless-N Access Point WN802T-200 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Wireless-N Access Point WN802T-200 300 Mbit/s NETGEAR Wireless-N Access Point WN802T-200 300 Mbit/s
(show image)
WN802T-200UKS Wireless-N Access Point WN802T-200 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WN802T 300 Mbit/s NETGEAR WN802T 300 Mbit/s
(show image)
WN802T-200ISS WN802T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s
(show image)
WN802T-100NAS RangeMax NEXT Wireless Access Point WN802T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s NETGEAR RangeMax NEXT Wireless Access Point WN802T 300 Mbit/s
(show image)
WN802T-100GRS RangeMax NEXT Wireless Access Point WN802T 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax NEXT Wireless Access Point 300 Mbit/s NETGEAR RangeMax NEXT Wireless Access Point 300 Mbit/s
(show image)
WN802T-100UKS RangeMax NEXT Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)