TEAC logo

TEAC LP-P1000 Belt-drive audio turntable Black, Cherry (fruit)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19237
Info modified on:
23 Feb 2024, 10:52:15
Long product name TEAC LP-P1000 Belt-drive audio turntable Black, Cherry (fruit):

50W, AM/FM, CD, Bluetooth 3.0

Short summary description TEAC LP-P1000 Belt-drive audio turntable Black, Cherry (fruit):

TEAC LP-P1000, Belt-drive audio turntable, Black, Cherry (fruit), 45,78 RPM, Rotary, AM, FM, PLL, 50 dB

Long summary description TEAC LP-P1000 Belt-drive audio turntable Black, Cherry (fruit):

TEAC LP-P1000. Type: Belt-drive audio turntable, Product colour: Black, Cherry (fruit), Turntable speeds: 45,78 RPM. Power supply type: AC, Power consumption (typical): 25 W, AC adapter input voltage: 120 - 230 V. Weight: 6.6 kg, Product dimensions (WxHxD): 460 x 215 x 380 mm, Satellite speaker dimensions (WxDxH): 150 x 224 x 250 mm. Cables included: Audio (3.5mm), RCA

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.