Amica logo

Amica KH 17188 E cooker hood Wall-mounted Black, Stainless steel 740 m³/h D

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6574
Info modified on:
27 May 2024, 16:32:33
Short summary description Amica KH 17188 E cooker hood Wall-mounted Black, Stainless steel 740 m³/h D:

Amica KH 17188 E, 740 m³/h, Ducted/Recirculating, 60.3 dB, 620 m³/h, Wall-mounted, Black, Stainless steel

Long summary description Amica KH 17188 E cooker hood Wall-mounted Black, Stainless steel 740 m³/h D:

Amica KH 17188 E. Maximum extraction power: 740 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 60.3 dB. Type: Wall-mounted, Product colour: Black, Stainless steel, Housing material: Stainless steel. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Energy efficiency class: D, Motor power: 290 W

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.