HP logo

HP Pavilion Sleekbook 14-b005ed Intel® Core™ i3 i3-2367M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244263
Info modified on:
09 Feb 2024, 23:36:57
Short summary description HP Pavilion Sleekbook 14-b005ed Intel® Core™ i3 i3-2367M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

HP Pavilion Sleekbook 14-b005ed, Intel® Core™ i3, 1.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion Sleekbook 14-b005ed Intel® Core™ i3 i3-2367M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Black:

HP Pavilion Sleekbook 14-b005ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product colour: Black. Weight: 1.8 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.