3M logo

3M Privacy Filter for 14.1" Standard Laptop

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184714
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points 3M Privacy Filter for 14.1" Standard Laptop:
  • - Microlouver technology delivers world-class effective "black out" privacy from side views outside the 60-degree viewing angle
  • - Reversible between a glossy side and glare-reducing matte
  • - Reduces 35% of blue light transmission from the display
  • - Helps reduce reflections so you see your screen clearly with pristine image clarity
  • - Matte surface helps reduce glare and hide fingerprints
  • - Designed with advanced microlouver technology, creating an excellent high-resolution viewing experience
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
  • - 100% hand inspected for quality assurance
Warranty:
Limited 1-year warranty
Long product name 3M Privacy Filter for 14.1" Standard Laptop:

3M Privacy Filter for 14.1" Standard Laptop (PF141C3B)

3M Privacy Filter for 14.1" Standard Laptop:

3M™ Black Privacy Filters for laptops provide world-class "black out" privacy from side views outside the 60-degree viewing angle, while creating an excellent, high-resolution viewing experience from straight on views. Reversible between a glossy side and a glare-reducing matte side that helps reduce reflections and hide fingerprints, so you can enjoy pristine image clarity.

Short summary description 3M Privacy Filter for 14.1" Standard Laptop:

3M Privacy Filter for 14.1" Standard Laptop, 35.8 cm (14.1"), 4:3, Laptop, Frameless display privacy filter, Anti-glare

Long summary description 3M Privacy Filter for 14.1" Standard Laptop:

3M Privacy Filter for 14.1" Standard Laptop. Maximum screen size: 35.8 cm (14.1"). Aspect ratio: 4:3. Suitable for: Laptop, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.