location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hannspree Check ‘Hannspree’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hanns.G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL205ABB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL205ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887239005873 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Hannspree’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hannspree: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 14:23:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Sep 2024
Product end of life date
Bullet Points Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 49.5 cm (19.5")
  • - 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 18 W
Long product name Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black :
The long product name of Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19.5" LED 1600x900, 16.7M, 1000:1, 80000000:1, 250cd/m2, 5ms, 16:9, VGA
More>>>
Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black:
The official description of Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- LED Backlight Monitor
- 1600 x 900 HD + Resolution
- 80,000,000:1 Active Contrast
- 5ms Response Time
- VGA Inputs
- Low Power Consumption
- Multi-Video Modes:PC/Movie/Game/ECO
- Tilt and Wall-Mountable (VESA)
- ECO Friendly

Short summary description Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black:
This short summary of the Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hannspree Hanns.G HL205ABB, 49.5 cm (19.5"), 1600 x 900 pixels, LED, 5 ms, Black

Long summary description Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black:
This is an auto-generated long summary of Hannspree Hanns.G HL205ABB LED display 49.5 cm (19.5") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Hannspree Hanns.G HL205ABB. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1600 x 900
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
80000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Viewable size, horizontal
43.2 cm
Viewable size, vertical
23.9 cm
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
55 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Ergonomics
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Italian, Japanese, Korean, Portuguese, Russian, SCR
Number of OSD languages
12
LED indicators
Power
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width (without stand)
465.5 mm
Depth (without stand)
169.4 mm
Height (without stand)
340.7 mm
Weight (without stand)
2.7 kg
Packaging data
Package width
506 mm
Package depth
380 mm
Package height
112 mm
Package weight
3.4 kg
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Certification
FCC , UL/CUL , 3C , CN energy level1 , CE , CB , GS , TCO06
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)