location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE172R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE172R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE172R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7426900064066 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE172R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses Cat 5e cable to connect the transmitter and receiver uints
  • - Cascadable up to 10 levels
  • - Long distance transmission up to 150m
  • - Superior video quality – 1920x1200 @ 60Hz (30 m);1600x1200 @ 60Hz (100 m); 1280x1024@ 60Hz (150 m)
  • - Audio enabled (mono)
  • - Adjustable gain/compensation control – manually adjusts signal strength to compensate for distance
  • - Built-in 8KV/15KV ESD protection
  • - Rack-mountable
  • - Complies with VESA FDMI mount standard
Long product name ATEN VE172R AV extender AV receiver Black :
The long product name of ATEN VE172R AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio Cat 5 Receiver with Cascade (1280 x 1024@150m)
More>>>
ATEN VE172R AV extender AV receiver Black:
The official description of ATEN VE172R AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VE172R A/V Over Cat 5 Receiver is compatible with ATEN MDS Standard Plus Solution (VS1204T/VS1208T, VE170T/VE170R/VE170RQ). It can cascade up to 10 levels make long distance transmissions up to 150m.

Short summary description ATEN VE172R AV extender AV receiver Black:
This short summary of the ATEN VE172R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE172R, 1920 x 1200 pixels, AV receiver, 150 m, Black

Long summary description ATEN VE172R AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE172R AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE172R. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5

Features
Type *
AV receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5
Maximum transfer distance
150 m
LED indicators
Yes
Product colour
Black
Ports & interfaces
RJ-45 input ports
1
VGA (D-Sub) output ports
1
DC-in jack
Yes
Power
External power adapter
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)