location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA7169 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792402159 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB
  • - Output interface: USB 2.0
  • - Black
Long product name ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module) :
The long product name of ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort USB Virtual Media KVM Adapter Cable with Smart Card Reader
More>>>
ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module):
The official description of ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KA7169 KVM Adapter Cable connects a KVM switch to the DisplayPort video and USB ports of a target computer. The KA7169 supports a DisplayPort connection and provides a USB plug to connect a target computer for Smart Card/CAC support*. With its small size and light weight design, it represents the next generation of KVM Adapter Cables – offering superior signal compensation and delay skew technologies for greatly enhanced video quality.

- Auto Signal Compensation (ASC), no DIP switch setting needed for different distances
- Keyboard and mouse emulation – keeps your server functioning smoothly when it’s disconnected from the switch's KVM port or is relocated to a different KVM port
- Lifetime firmware upgrades
- Built in ASIC for greater reliability and compatibility
- CPU module designed with automatic conversion to allow for flexible interface combinations (PS/2, USB) to control all computer types (PC, Mac, Sun)
- Compact size
- Virtual Media Support*
- Smart Card / CAC Reader Support

Short summary description ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module):
This short summary of the ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module), USB, USB 2.0, Black, 56 mm, 91 mm, 21 mm

Long summary description ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module):
This is an auto-generated long summary of ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module) based on the first three specs of the first five spec groups.

ATEN USB - DisplayPort to Cat5e/6 KVM Adapter Cable (CPU Module). Host interface: USB, Output interface: USB 2.0. Product colour: Black. Width: 56 mm, Depth: 91 mm, Height: 21 mm

Ports & interfaces
Host interface *
USB
Output interface *
USB 2.0
USB 2.0 ports quantity
2
Design
Internal *
No
Product colour
Black
Weight & dimensions
Width
56 mm
Depth
91 mm
Height
21 mm
Weight
104 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)