location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE610 console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE610 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423779846
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE610 console extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Uses a single Cat 5e cable to connect the local and remote units
  • - Allows access to a computer or KVM installation from a remote console
  • - Superior Video Quality – up to 1920 x 1200 @ 60 Hz at 100 m
  • - Anti-jamming - resists signal interference during high-quality video transmissions using HDBaseT technology
  • - ExtremeUSB® - supports transparent USB 2.0 signals and true plug-and-play (no software or drivers required)
  • - Supports USB 1.1 web cameras
  • - USB 2.0 Support* – connects devices such as keyboard, mouse, flash drive, printer, touch panel and other USB devices which require moderate amounts of bandwidth
  • - Extends local PC Video/Keyboard/Mouse to Remote side
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Works with all major operating systems: Windows®, OS X®, and Linux®
  • - * Note: The CE610 supports a maximum combined USB transfer rate of 30 Mbps for attached USB devices.
Long product name ATEN CE610 console extender :
The long product name of ATEN CE610 console extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVI HDBaseT Extender (1920 x 1200@100m)(HDBaseT Class A)
More>>>
ATEN CE610 console extender:
The official description of ATEN CE610 console extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CE610 USB 2.0 DVI KVM Extender is a DVI and USB Extender that supports.
ExtremeUSB® and HDBaseT technology. The CE610 USB 2.0 DVI KVM Extender can extend DVI and USB 2.0 signals up to 300 ft (100 m) from the source using a single Cat 5e/6 cable.

The CE610 is equipped with USB connectors which allow you to extend any USB device between the units. The USB functionality provides not only peripheral sharing but also provides support for touch panel control and file transfer. The CE610 is ideal for situations where touch panel is required, such as transportation centers, medical facilities, shopping malls, industrial kiosks, and when synchronizing for files/ folders between portable and desktop computers are required.

Short summary description ATEN CE610 console extender:
This short summary of the ATEN CE610 console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE610, 117.9 mm, 182 mm, 22.8 mm, 605 g, DVI

Long summary description ATEN CE610 console extender:
This is an auto-generated long summary of ATEN CE610 console extender based on the first three specs of the first five spec groups.

ATEN CE610. Width: 117.9 mm, Depth: 182 mm, Height: 22.8 mm. Cables included: DVI

Technical details
Maximum transfer distance
100 m
Product colour
Black
Sustainability certificates
RoHS
Compliance certificates
RoHS
Ports & interfaces
DVI-D ports quantity
1
DVI-I ports quantity
1
RJ-45 ports quantity
2
Ports & interfaces
DC-in jack
Yes
Weight & dimensions
Width
117.9 mm
Depth
182 mm
Height
22.8 mm
Weight
605 g
Packaging content
Cables included
DVI
Mounting kit
Yes
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)