location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay Green, PVC, RJ45, 6.40 mm cable entry

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Green, PVC, RJ45, 6.40 mm cable entry
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11218 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849112188
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:32:42
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay Green, PVC, RJ45, 6.40 mm cable entry
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sturdy bend protection sleeve made of PVC plastic for network plugs
  • - The grommet reliably protects the joint between the patch cable and the RJ45 plug, preventing cable breakage
  • - With 6.40 mm cable entry
  • - Available in different colours for easy cable management
Long product name Goobay Green, PVC, RJ45, 6.40 mm cable entry :
The long product name of Goobay Green, PVC, RJ45, 6.40 mm cable entry. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Green, PVC, RJ45, 6.40 mm cable entry
More>>>
Short summary description Goobay Green, PVC, RJ45, 6.40 mm cable entry:
This short summary of the Goobay Green, PVC, RJ45, 6.40 mm cable entry data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay Green, PVC, RJ45, 6.40 mm cable entry, Cable boot, Green, Polyvinyl chloride (PVC), RJ45, 10 pc(s), 13.8 mm

Long summary description Goobay Green, PVC, RJ45, 6.40 mm cable entry:
This is an auto-generated long summary of Goobay Green, PVC, RJ45, 6.40 mm cable entry based on the first three specs of the first five spec groups.

Goobay Green, PVC, RJ45, 6.40 mm cable entry. Product type: Cable boot, Product colour: Green, Material: Polyvinyl chloride (PVC). Width: 13.8 mm, Height: 16 mm, Weight: 2.2 g. Sustainability certificates: RoHS

Brand Image Product code Product Stock Price from
Goobay

Goobay Yellow-orange, PVC, RJ45, 6.40 mm cable entry
(show image)
11235 Yellow-orange, PVC, RJ45, 6.40 mm cable entry 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Blue, PVC, RJ45, 6.40 mm cable entry
(show image)
11219 Blue, PVC, RJ45, 6.40 mm cable entry 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Strain Relief Boot for RJ45 Plugs, grey, PVC
(show image)
11236 Strain Relief Boot for RJ45 Plugs, grey, PVC 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Black, PVC, RJ45, 6.40 mm cable entry
(show image)
11216 Black, PVC, RJ45, 6.40 mm cable entry 0.00
(excl. VAT)
0 (incl. VAT)