Isilon NL400, Intel Xeon E5-2407, SATA, 6Gbps, 2x InfiniBand (DDR, QDR), 2GB NVRAM, 108TB HDD, 12GB RAM, 4x 1Gbps
EMC Isilon NL Series
Balance cost-effective data storage with your need for quick access. With its economical nearline solution, the EMC Isilon NL-Series bridges the gap between costly, high-performance, primary storage and inexpensive, management-intensive, off-line storage solutions.
Simple Installation and Management
Be online and serving data in less than 10 minutes without time-consuming, expensive integration services. Eliminate the need for multiple volumes with easily managed single pool of storage with a global namespace from EMC Isilon.
Cost Savings
Reduce capital outlay and increase overall storage efficiency through high utilization rates—storage with fewer spindles. Enjoy ultra-high density and the best dollar per terabyte value of any Isilon offering in a system that can scale to over 20PB.
Data Protection, Recovery, and Archiving
Significantly improve your existing tape backup, archiving, and data protection efforts, while supporting a multi-site replication strategy. Meet business and legal requirements by adding economical storage and rapid disk-based access to reference data.
Solidify disaster recovery by combining with the EMC Isilon SyncIQ replication application for an economical, high-capacity, remote storage solution.
EMC NL400, NAS, Rack (4U), Intel® Xeon® E5 Family, E5-2407, 12 GB, DDR3
EMC NL400. Type: NAS. Chassis type: Rack (4U). Processor family: Intel® Xeon® E5 Family, Processor model: E5-2407, Processor frequency: 2.2 GHz. Internal memory: 12 GB, Internal memory type: DDR3. Total installed storage capacity: 108 TB, Installed storage drive type: HDD