Goobay logo

Goobay USB 2.0 Hi-Speed Cable, grey, 3 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24105
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay USB 2.0 Hi-Speed Cable, grey, 3 m:
  • - Suitable for many peripheral devices such as printers or scanners
  • - USB 2.0 cable for synching and charging
  • - Hi-speed data transmission up to 480 Mbit/s
Long product name Goobay USB 2.0 Hi-Speed Cable, grey, 3 m:

USB 2.0 Hi-Speed Cable, grey, 3 m

Short summary description Goobay USB 2.0 Hi-Speed Cable, grey, 3 m:

Goobay USB 2.0 Hi-Speed Cable, grey, 3 m, 3 m, USB A, USB B, USB 2.0, Male/Male, Grey

Long summary description Goobay USB 2.0 Hi-Speed Cable, grey, 3 m:

Goobay USB 2.0 Hi-Speed Cable, grey, 3 m. Cable length: 3 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Grey

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.