location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S210 Touch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59383980
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:22:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® 1017U 1.6 GHz
  • - Touchscreen 29.5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB Hybrid-HDD
  • - Intel® HD Graphics
  • - 36 Wh 6 h
  • - Windows 8 64-bit
Warranty: 1 Year
Long product name Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black :
The long product name of Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Mobile Celeron Dual-Core 1017U (1.60GHz, 2MB), DDR3L 4.0GB, HDD 500GB + 8GB 5400 rpm, Intel HD 4000, 11.6" HD LED Multitouch (1366x768), 720p HD Webcam, Windows 8 64bit
More>>>
Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black:
The official description of Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10-Finger Multitouch Screen

Interact with your IdeaPad S210 Touch laptop by using simple, intuitive gestures on the 10-point multitouch display, optimized for Windows 8.

Long Battery Life

Stay unplugged up to 6+ hours with the standard 36Wh battery.

Enhanced Graphics

Enjoy beautiful, lifelike visuals from your laptop with up to Intel HD 4000 integrated graphics.

AccuType Keyboard

The full-sized, island-style keyboard is both comfortable and spill-resistant. Finger-friendly curved keys and ergonomic spacing help ensure typing accuracy. Plus the multitouch touchpad adds convenience and supports gestures for easy scrolling and zoom functions.

Dolby Advanced Audio

With Dolby Advanced Audio, your built-in stereo speakers deliver greater clarity and consistent tone, while providing a cinematic surround-sound experience. Play your music and video louder without distortion. Plus, customize your audio settings to lock-in your preferred volume level for a more consistent listening experience.

Integrated 720p HD Webcam

The S210 Touch's integrated 720p HD webcam is great for web conferences and online video chats. Includes face-tracking so you can multitask and stay within the frame, as well as low-light sensitivity.

Fast Data Transfer

Move data quickly between the S210 Touch and other devices with USB 3.0 SuperSpeed — it's up to 10 times faster than previous USB technologies and backwards compatible with USB 2.0.

Simple Maintenance

With OneKey Rescue System, recovering from viruses or other technical difficulties is a snap. It's also easy to back up your system and scan for and kill viruses.

Lenovo Energy Management

Protect the long-term durability of your battery and use advanced energy-saving technology to increase the time spent between charges.

HDMI Output

For easy connection to a television or other display.

Short summary description Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black:
This short summary of the Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S210 Touch, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black:
This is an auto-generated long summary of Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad S210 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1017U, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
1017U
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Celeron 1000 series for Mobile
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
P0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD speed
5400 RPM
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Audio
Audio system
Dolby Advanced Audio v2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
No
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
Yes
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR10A
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
75192
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
3
Battery capacity *
36 Wh
Battery life (max)
6 h
Security
Cable lock slot
No
Weight & dimensions
Height
23 mm
Weight *
1.5 kg
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 16:43:36
Uk has collected 15 expert reviews for Lenovo IdeaPad S210 Touch Intel® Celeron® 1017U Laptop 29.5 cm (11.6") Touchscreen 4 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8 Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
notebookcheck.net
Updated:
2013-11-10 16:43:35
The Ideapad S series encompasses slim, handy and simultaneously economically priced notebooks. We have already put some of the representatives of this series to their paces - for example the Lenovo Ideapad S300 ( Pentium 2117U , HD Graphics , 13.3 inches)...
Good 24 months warranty, Whisper-quiet operation, Small and handy...
Bad Battery runtimes could be longer, Low-contrast display with blue cast...
Bottom line The IdeaPad S210 Touch.The IdeaPad offers a good application performance while running quietly over the entire load range. In addition to that, the notebook is very energy efficient and has a two-year warranty. The display, however, could be better. It of...
81%
Digitaltrends.com
Updated:
2013-11-10 16:43:36
One of the first things we learned when we started using Windows 8 was that the OS is far more intuitive when used with a touch screen. The problem is, while there's been all types of high-priced, touch-enabled Ultrabooks and convertibles, we've seen far...
Good Nice keyboard, Low price for a touchenabled laptop, Removable battery, Striking white shell...
Bad Cramped touchpad, Lacks more efficient 4thgeneration Core processor...
75%
Country Distributor
United Kingdom 1 distributor(s)