location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Hi-Speed Cable, transparent, 1.8 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68972 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849689727
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 19:37:34
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hi-Speed data transfers of up to 480 Mbps
  • - Suitable for many peripheral devices such as printers or scanners
Long product name Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m :
The long product name of Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Hi-Speed Cable, transparent, 1.8 m
More>>>
Short summary description Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m:
This short summary of the Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m, 1.8 m, USB A, USB B, USB 2.0, 0.48 Gbit/s, Transparent

Long summary description Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m:
This is an auto-generated long summary of Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m based on the first three specs of the first five spec groups.

Goobay USB 2.0 Hi-Speed Cable, transparent, 1.8 m. Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Transparent

Brand Image Product code Product Stock Price from
Goobay

Goobay USB Verl AA 180 HiSpeed 2.0 1.8m USB cable USB A Transparent
(show image)
68975 USB Verl AA 180 HiSpeed 2.0 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 Hi-Speed Cable, transparent, 3m
(show image)
68973 USB 2.0 Hi-Speed Cable, transparent, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 500 HiSpeed 2.0 5m USB cable USB A USB B Transparent
(show image)
68974 USB AB 500 HiSpeed 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68623 USB cable USB 2.0 0.3 m USB A Transparent
(show image)
68623 68623 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 Hi-Speed Cable, grey, 3 m
(show image)
68713 USB 2.0 Hi-Speed Cable, grey, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB Verl AA 180 HiSpeedCert 2.0 1.8m USB cable USB A Grey
(show image)
68914 USB Verl AA 180 HiSpeedCert 2.0 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB Verl AA 060 HiSpeed 0.6m USB cable USB A Grey
(show image)
68624 USB Verl AA 060 HiSpeed 0.6m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 Hi-Speed extension cable, grey, 3 m
(show image)
68716 USB 2.0 Hi-Speed extension cable, grey, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 68625 USB cable USB 2.0 0.6 m USB A Black
(show image)
68625 68625 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB Verl AA 150 MA. HiSpeed 2.0 1.5m USB cable USB A Black
(show image)
68913 USB Verl AA 150 MA. HiSpeed 2.0 1.5m 0.00
(excl. VAT)
0 (incl. VAT)