location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ClickTronic Check ‘ClickTronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70701
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70701 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849707018
Category: HDMI Cables Check ‘ClickTronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ClickTronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 10:32:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - 10.2 Gbit/s
  • - 3D
  • - Blue
Warranty: 10 years
Long product name ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue :
The long product name of ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI type A to HDMI type A , 0.5m
More>>>
Short summary description ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue:
This short summary of the ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ClickTronic 70701, 0.5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 3D, Blue

Long summary description ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue:
This is an auto-generated long summary of ClickTronic 70701 HDMI cable 0.5 m HDMI Type A (Standard) Blue based on the first three specs of the first five spec groups.

ClickTronic 70701. Cable length: 0.5 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, 3D, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 10.2 Gbit/s, Product colour: Blue

Brand Image Product code Product Stock Price from
Goobay

Goobay 61289 HDMI cable 3 m HDMI Type A (Standard) Black
(show image)
61289 61289 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay High Speed HDMI Cable with Ethernet
(show image)
61159 High Speed HDMI Cable with Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58443 HDMI cable 5 m HDMI Type A (Standard) 3 x HDMI Type A (Standard) Black
(show image)
58443 58443 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58446 HDMI cable 15 m HDMI Type A (Standard) 3 x HDMI Type A (Standard) Black
(show image)
58446 58446 0.00
(excl. VAT)
0 (incl. VAT)