Philips logo

Philips F51936U wall lighting G24Q1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7793
Info modified on:
30 Apr 2024, 20:44:14
Bullet Points Philips F51936U wall lighting G24Q1:
  • - Urban Oasis
Warranty:
1 year
Long product name Philips F51936U wall lighting G24Q1:

Urban Oasis, 120V, 60Hz, G24Q1, wall light

Philips F51936U wall lighting G24Q1:

Urban Oasis 1-light Bath in Satin Nickel finish
One-light Bath in Satin Nickel finish with white weave shade with etched white diffuser

Create an atmosphere anywhere
- Designed for indoor use;
- Matching pieces available in this collection.

Decorate your bathroom with the right lighting
- UL Listed for Damp locations.

Beautiful energy-saving warm white light
- Saves up to 80% energy;
- 120-277 universal voltage electronic ballast.

Colors and finishes bring harmony to your home
- Satin Nickel;
- White Weave shade and etched white glass.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

Matching pieces
This collection also provides a wide variety of accompanying fixtures in different sizes and finishes
making it easy to outfit your entire home.

Saves up to 80% energy
This lamp conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

UNV ballast
Universal voltage electronic ballast makes this fixture ideal for commercial applications, as well as
residential.

Short summary description Philips F51936U wall lighting G24Q1:

Philips F51936U, Surfaced, Oval, 1 bulb(s), G24Q1, IP21, Chrome, White

Long summary description Philips F51936U wall lighting G24Q1:

Philips F51936U. Mounting type: Surfaced, Shape: Oval. Number of bulbs: 1 bulb(s), Fitting/cap type: G24Q1. International Protection (IP) code: IP21, Suitable for indoor use, Product colour: Chrome, White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.