Cotton Candy, Contemporary, Shade
Cotton Candy white glass shade
A la Carte white glass shade. Shade only - holder sold separately.
Contemporary lighting to fit your needs
- Modern style;
- Designed for indoor use.
Be creative with light, compose your own luminaire
- Unparalleled design flexibility;
- Glass only. Order holder separately.
Colors and finishes bring harmony to your home
- White textured glass.
Modern style
The Modern style encapsulates the art of understatement. Simplicity and functionality are key,
designs are often stark and minimal. With fewer elements to distract your eyes, modern design quality is reflected by the craftsmanship, intrinsic beauty, and even technology found in the materials used. The spirit behind Modern Design is to challenge the norm, to push the creative boundaries.
Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.
a la carte
Lighting the way you want it! A la carte is a simple concept that allows the combination of different
fixture frames and shade options to create a custom look from standard components.
Order holder separately
Select the appropriate pendant, chandelier or sconce holder for your application from our wide selection, and then choose the shade or glass option designed to install perfectly onto the holder to complete your customized light fixture.
Philips FQ0004031, Bedroom, Living room, Indoor, White, Glass, Rectangle, Monochromatic
Philips FQ0004031. Suitable location: Bedroom, Living room, Proper use: Indoor, Product colour: White. Width: 127 mm, Height: 264 mm, Length: 127 mm. Number of products included: 1 pc(s). Package depth: 182 mm, Package height: 325 mm, Package weight: 2 kg