Philips Forecast logo

Philips Forecast F510070NV wall lighting E26

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9831
Info modified on:
30 Apr 2024, 20:42:52
Bullet Points Philips Forecast F510070NV wall lighting E26:
  • - Suspension
Warranty:
1 year
Long product name Philips Forecast F510070NV wall lighting E26:

Suspension, 120V, 75W

Short summary description Philips Forecast F510070NV wall lighting E26:

Philips Forecast F510070NV, Surfaced, 1 bulb(s), E26, Bronze

Long summary description Philips Forecast F510070NV wall lighting E26:

Philips Forecast F510070NV. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Fitting/cap type: E26. Suitable for indoor use, Product colour: Bronze

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.