location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinPerfect Epilator HP6574/11

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinPerfect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epilator HP6574/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6574/11
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips HP6574/11 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinPerfect Epilator HP6574/11
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Precision edition
Long product name Philips SatinPerfect Epilator HP6574/11 :
The long product name of Philips SatinPerfect Epilator HP6574/11. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP6574, 16 W
More>>>
Philips SatinPerfect Epilator HP6574/11:
The official description of Philips SatinPerfect Epilator HP6574/11 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Efficient epilation for long lasting smoothness
- Extra wide head removes more hair in one stroke
- Hygienic ceramic tweezers catch and remove even finest hairs
- Active hairlifter lifts and removes even flat lying hair
- Optimal performance cap pivots for optimal skin contact
- Opti-light reveals even the finest hair
- Skin stretcher primes even the shortest hair for removal
Comfortable epilation
- Vibrating massage bar stimulates and soothes the skin
- Washable epilation head for optimal hygiene
Precious solutions for precious body parts
- Cordless mini epilator for precise details

Short summary description Philips SatinPerfect Epilator HP6574/11:
This short summary of the Philips SatinPerfect Epilator HP6574/11 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinPerfect Epilator HP6574/11, Purple, 32 tweezers, 2550 RPM, 100 - 240 V, 50 - 60 Hz, AA

Long summary description Philips SatinPerfect Epilator HP6574/11:
This is an auto-generated long summary of Philips SatinPerfect Epilator HP6574/11 based on the first three specs of the first five spec groups.

Philips SatinPerfect Epilator HP6574/11. Product colour: Purple, Number of tweezers: 32 tweezers, Rotational speed: 2550 RPM. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Battery type: AA

Unique hairlift&vibrate system
Unique hairlift&vibrate system

Unique hairlif&vibrate system uses subtle vibrations to lift fine hairs, making it easy to remove them

Optimal performance cap
Optimal performance cap

The pivoting movement of the performance cap helps you to keep the epilator at the ideal angle for optimal results

Washable epilation head
Washable epilation head

The head can be detached and cleaned under running water for better hygiene

Opti-light
Opti-light

Built-in Opti-light reveals tiny, fine hairs clearly

Cordless precision epilator
Cordless precision epilator

A precious solution for precious body parts. Slender, gentle precision epilator ideal for sensitive areas and travelling.

Skin stretcher
Skin stretcher

Subtle stretching action on the skin makes even short hair stand up for easy epilation.

Extra wide head
Extra wide head

Extra wide epilation head catches and removes more hair in one stroke for long lasting and super smooth results in minutes

Gentleness system
Gentleness system

Gently vibrating massage bar stimulates and soothes the skin for a pleasant epilation process

Hygienic ceramic tweezers
Hygienic ceramic tweezers

Hygienic and textured ceramic tweezers avoid fine hairs slipping through the tweezers

Features
Number of tweezers *
32 tweezers
Shaver *
No
Trimmer *
No
Washable *
Yes
Product colour *
Purple
Cooling
No
Floating head *
No
Backlight
No
Number of speeds
2
Features
Rotational speed
2550 RPM
Cordless
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AA
Power
16 W
Packaging content
Cleaning brush
Yes
Storage pouch
Yes