Monoprice USB 2.0 10ft USB cable 3 m USB A Micro-USB B Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5063
Info modified on:
08 Jul 2024, 14:20:42
Long product name Monoprice USB 2.0 10ft USB cable 3 m USB A Micro-USB B Black:

10ft USB 2.0 A Male to Micro 5pin Male 28/28AWG Cable

Short summary description Monoprice USB 2.0 10ft USB cable 3 m USB A Micro-USB B Black:

Monoprice USB 2.0 10ft, 3 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Monoprice USB 2.0 10ft USB cable 3 m USB A Micro-USB B Black:

Monoprice USB 2.0 10ft. Cable length: 3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Black, Magnetically shielded

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.