icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
MM logo

MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74719
Info modified on:
22 Jan 2019, 16:11:40
Warranty:
2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield:

Yellow Inkjet Cartridge - Replaces Epson No.18XL

MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield:

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty

The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield:

MM Yellow Inkjet Cartridge - Replaces Epson No.18XL, High (XL) Yield, Yellow, 9 ml, 450 pages

Long summary description MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield:

MM Yellow Inkjet Cartridge - Replaces Epson No.18XL. Cartridge capacity: High (XL) Yield, Colour ink volume: 9 ml, Printing colours: Yellow, Black ink page yield: 450 pages

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.