location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Inkjet Cartridge - Replaces Epson No.18XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40017DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017933
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 19:08:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Colour ink page yield: 450 pages
  • - Brand compatibility: Epson
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield :
The long product name of MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta Inkjet Cartridge - Replaces Epson No.18XL
More>>>
MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield:
The official description of MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield:
This short summary of the MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Magenta Inkjet Cartridge - Replaces Epson No.18XL, High (XL) Yield, Magenta, Pigment-based ink, 13 ml, 450 pages

Long summary description MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield:
This is an auto-generated long summary of MM Magenta Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield based on the first three specs of the first five spec groups.

MM Magenta Inkjet Cartridge - Replaces Epson No.18XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 450 pages, Colour ink volume: 13 ml, Printing colours: Magenta

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Colour ink volume
13 ml
Colour ink page yield *
450 pages
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Brand compatibility *
Epson
Cartridge return & recycling
No
Features
Replacement for
18XL
OEM code
18XL
Quantity per box
6 pc(s)
Colour
Yes
Weight & dimensions
Weight
60 g
Package type
Blister
Other features
Quantity outer carton
60 pc(s)
Brand Image Product code Product Stock Price from
MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow MM 40019UK ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
40019UK 40019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Cartridge Ink Bundle No.18XL (BK/C/M/Y) ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow MM Cartridge Ink Bundle No.18XL (BK/C/M/Y) ink cartridge High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
40019DK Cartridge Ink Bundle No.18XL (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Epson No.18XL ink cartridge High (XL) Yield
(show image)
40018DK Yellow Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Epson No.18XL ink cartridge 1 pc(s) High (XL) Yield
(show image)
40015DK Black Inkjet Cartridge - Replaces Epson No.18XL 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Multipack 4-colours 18XL Claria Home Ink Epson Daisy Multipack 4-colours 18XL Claria Home Ink
(show image)
C13T18164010 Multipack 4-colours 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Yellow 18XL Claria Home Ink Epson Daisy Singlepack Yellow 18XL Claria Home Ink
(show image)
C13T18144010 Singlepack Yellow 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Magenta 18XL Claria Home Ink Epson Daisy Singlepack Magenta 18XL Claria Home Ink
(show image)
C13T18134010 Singlepack Magenta 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Cyan 18XL Claria Home Ink Epson Daisy Singlepack Cyan 18XL Claria Home Ink
(show image)
C13T18124010 Singlepack Cyan 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Singlepack Black 18XL Claria Home Ink Epson Daisy Singlepack Black 18XL Claria Home Ink
(show image)
C13T18114010 Singlepack Black 18XL Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Daisy Multipack 4-colours 18 Claria Home Ink Epson Daisy Multipack 4-colours 18 Claria Home Ink
(show image)
C13T18064010 Multipack 4-colours 18 Claria Home Ink 0.00
(excl. VAT)
0 (incl. VAT)