Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 139.7 cm (55")
- - Full HD 1920 x 1080 pixels 16:9
- - CMR (Clear Motion Rate) 400
- - DVB-C, DVB-S2, DVB-T
- - Smart TV Internet TV
- - Wi-Fi Ethernet LAN
- - VESA mounting
- - 84 W
More>>>
Short summary description Samsung UE55ES6880 139.7 cm (55") Full HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE55ES6880 139.7 cm (55") Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung UE55ES6880, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Long summary description Samsung UE55ES6880 139.7 cm (55") Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE55ES6880 139.7 cm (55") Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.
Samsung UE55ES6880. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver